Littelfuse, Inc. Littelfuse LPHV Dead Front Fuse Holders Offer Maximum Safety Protection LPHV001

Description
LPHV001 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30.
Datasheet
Description
LPHV001 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse LPHV Dead Front Fuse Holders Offer Maximum Safety Protection - LPHV001 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse LPHV Dead Front Fuse Holders Offer Maximum Safety Protection
LPHV001
Littelfuse LPHV Dead Front Fuse Holders Offer Maximum Safety Protection LPHV001
LPHV001 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30.

LPHV001 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30.

Supplier's Site Datasheet
Fuse Holder - 37538189 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37538189
Fuse Holder 37538189
1000VDC LPSM FUSEHOLDER 1-POLE,VOLTS(1000VDC ). FREE 2 YEAR RADWELL WARRANTY

1000VDC LPSM FUSEHOLDER 1-POLE,VOLTS(1000VDC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number LPHV001 37538189
Product Name Littelfuse LPHV Dead Front Fuse Holders Offer Maximum Safety Protection Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-506B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 334197 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - C74279-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers