Littelfuse, Inc. Fuseholders LPHV0002Z

Description
Fuse Holder 30A 1000V 2 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 1000V 2 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5266-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5266-ND
Fuseholders F5266-ND
Fuse Holder 30A 1000V 2 Circuit Cartridge DIN Rail

Fuse Holder 30A 1000V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse - 23R9138 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
23R9138
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse 23R9138
FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:2Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:2Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5266-ND 23R9138
Product Name Fuseholders Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection -Fuseholders -  - Win Source Electronics
Specs
Normal Operating Current 32 amps
Mounting Through Hole
View Details
THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
IFM Fuse Holder - 1492-IFMFH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers