Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 24V, 5A VERY LOW FORWARD VOLTAGE | |
| 3-V TO 65-V BACK-TO-BACK NFET ID | |
| AUTOMOTIVE IDEAL DIODE WITH CIRC | |
| AUTOMOTIVE, LOW IQ IDEAL DIODE C | |
| BRIDGE RECT 100V 2A LMBS-1 | |
| BRIDGE RECT 1P 600V 3.5A GSIB-5S | |
| BRIDGE RECT 20V 1A LMBS-1 | |
| BRIDGE RECT 40V 1A LMBS-1 | |
| BRIDGE RECT 40V 2A LMBS-1 | |
| BRIDGE RECT 60V 2A LMBS-1 | |
| BRIDGE RECT 80V 1A LMBS-1 | |
| C-NEW | |
| C-NEWTF-ESD | |
| DIODE ARR SCHOTT 100V 5A TO220-3 | |
| DIODE GEN PURP 35V 300MA SOD80 | |
| DIODE GEN PURP 50V 300MA SOD80 | |
| DIODE GEN PURP 50V 600MA SOD80 | |
| DIODE GEN PURP 530V 3A 8SO | |
| DIODE GEN PURP 75V 150MA SOD80 | |
| DIODE GP 1KV 600A POW-R-BLOK | |
| DIODE GP 2.6KV 600A POW-R-BLOK | |
| DIODE GP 25V 150MA SOD80 | |
| DIODE GP 300V 16A TO220AB | |
| DIODE GP 50V 300MA SOD80 | |
| DIODE GP 75V 150MA SOD80 | |
| DIODE MOD SIC 1200V 42A SOT227B | |
| DIODE MOD SIC 1200V 75A SOT227B | |
| DIODE MOD SIC SCHOT 1200V 120A | |
| DIODE SCHOT 30V 200MA SOD80 | |
| DIODE SCHOT 30V SOD80 QUADROMELF | |
| DIODE SCHOT 40V 30MA SOD80 | |
| DIODE SCHOT 40V SOD80 QUADROMELF | |
| DIODE SCHOT 50V 30MA SOD80 | |
| DIODE SCHOT 60V 30MA SOD80 | |
| DIODE SCHOTT 20V 350MA MINI MELF | |
| DIODE SCHOTT 60V 15MA MINI MELF | |
| DIODE SCHOTTKY 15V 1A DO214BA | |
| DIODE SCHOTTKY 15V 3A DO214AB | |
| DIODE SCHOTTKY 15V 3A DO215AB | |
| DIODE SCHOTTKY 1A 100V SMAJ | |
| DIODE SCHOTTKY 1A 100V SMBG | |
| DIODE SCHOTTKY 1A 20V SMAJ | |
| DIODE SCHOTTKY 1A 20V SMBG | |
| DIODE SCHOTTKY 1A 30V SMAJ | |
| DIODE SCHOTTKY 1A 30V SMBG | |
| DIODE SCHOTTKY 1A 60V SMAJ | |
| DIODE SCHOTTKY 1A 60V SMBG | |
| DIODE SCHOTTKY 1A 70V SMAJ | |
| DIODE SCHOTTKY 1A 70V SMBG | |
| DIODE SCHOTTKY 1A 80V SMAJ | |
| DIODE SCHOTTKY 1A 80V SMBG | |
| DIODE SCHOTTKY 1A 90V SMAJ | |
| DIODE SCHOTTKY 1A 90V SMBG | |
| DIODE SCHOTTKY 20V 1A SOT23-3 | |
| DIODE SCHOTTKY 35V 3A DO214AB | |
| DIODE SCHOTTKY 35V 3A DO215AB | |
| DIODE SCHOTTKY 35V 5A DO214AB | |
| DIODE SCHOTTKY 35V 5A DO215AB | |
| DIODE SCHOTTKY 35V 8A DO214AB | |
| DIODE SCHOTTKY 35V 8A DO215AB | |
| DIODE SCHOTTKY 3V 1A SOT23-3 | |
| DIODE SCHOTTKY 40V 1A DO214BA | |
| DIODE SCHOTTKY 40V 1A DO215AA | |
| DIODE SCHOTTKY 40V 3A DO214AB | |
| DIODE SCHOTTKY 40V 3A DO215AB | |
| DIODE SCHOTTKY 40V 5A DO214AB | |
| DIODE SCHOTTKY 40V 5A DO215AB | |
| DIODE SCHOTTKY 40V 8A DO214AB | |
| DIODE SCHOTTKY 40V 8A DO215AB | |
| DIODE SCHOTTKY 45V 3A DO214AB | |
| DIODE SCHOTTKY 45V 3A DO215AB | |
| DIODE SCHOTTKY 45V 5A DO214AB | |
| DIODE SCHOTTKY 45V 5A DO215AB | |
| DIODE SCHOTTKY 45V 8A DO214AB | |
| DIODE SCHOTTKY 45V 8A DO215AB | |
| DIODE SCHOTTKY 50V 1A DO214BA | |
| DIODE SCHOTTKY 50V 1A DO215AA | |
| DIODE SCHOTTKY 8V 1A SOT23-3 | |
| DIODE SCHOTTKY NON HERMETIC SMT | |
| DIODE SIC 650V 18.5A TO247AD | |
| DIODE SIL CARB 1.2KV 28A TO247AD | |
| DIODE SIL CARB 1.7KV 135A TO247 | |
| DIODE SIL CARB 1.7KV 31A TO247-2 | |
| DIODE SIL CARB 1.7KV 70A TO247-2 | |
| DIODE SIL CARB 650V 16A TO247AD | |
| DIODE SIL CARB 650V 18.5A TO220L | |
| DIODE SIL CARB 650V 18.5A TO252 | |
| DIODE SIL CARB 650V 20A TO220AC | |
| DIODE SIL CARB 650V 20A TO247AD | |
| DIODE SIL CARB 650V 23A TO220-2L | |
| DIODE SIL CARB 650V 23A TO247AD | |
| DIODE SIL CARB 650V 23A TO252 | |
| DIODE SIL CARB 650V 27A TO220-2L | |
| DIODE SIL CARB 650V 27A TO247AD | |
| DIODE SIL CARB 650V 27A TO252 | |
| DIODE SIL CARB 650V 38A TO252 | |
| DIODE SIL CARB 650V 45A TO247AD | |
| DIODE SIL CARB 650V 45A TO252 | |
| DIODE SIL CARB 650V 6A TO220AC | |
| DIODE SIL CARB 650V 8A TO220AC | |
| DIODE SOD-80 100V 0.15A 4NS | |
| IC | |
| Interface | |
| LIGHTING SURGE PROTECT 120V SCRW | |
| LIGHTING SURGE PROTECT 240V SCRW | |
| LIGHTING SURGE PROTECT 277V SCRW | |
| LIGHTING SURGE PROTECT 347V SCRW | |
| LIGHTING SURGE PROTECT 480V SCRW | |
| LIMITER MODULE,SURFACE MOUNT,CS3 | |
| LIMITER,SURFACE MOUNT MODULE, SC | |
| LIMITER,SURFACE MOUNT MODULE,CS3 | |
| LSP HEAT SHRINK TUBE MODULE VARI | |
| LSP THERMALLY PROTECTED VARISTOR | |
| MODULE, LIMITER, SURFACE MOUNT, | |
| MODULE,LIMITER,SURFA CE MOUNT,CS3 | |
| RECTIFIER, SCHOTTKY, LOW VF, 3A | |
| RECTIFIER, SCHOTTKY, LOW VF, 5A | |
| SENSOR PHOTODIODE 1625NM DIE | |
| SI PIN NON HERMETIC EPSM SMT | |
| SI PIN NON HERMETIC PLASTIC SMT | |
| TVS 100V 5% 15000W BI | |
| TVS 100V 5% 1500W BI | |
| TVS 100V 5% 1500W UNI | |
| TVS 10V 5% 1500W UNI | |
| TVS 110V 5% 15000W BI | |
| TVS 110V 5% 15000W UNI | |
| TVS 110V 5% 1500W BI | |
| TVS 120V 5% 1500W BI | |
| TVS 130V 5% 1500W UNI | |
| TVS 16V 5% 1500W BI | |
| TVS 180V 5% 1500W UNI | |
| TVS 200V 5% 1500W UNI | |
| TVS 24V 5% 1500W BI | |
| TVS 250V 5% 1500W BI | |
| TVS 27V 5% 1500W UNI | |
| TVS 36V 5% 1500W UNI | |
| TVS 39V 5% 1500W BI | |
| TVS 400V 5% 1500W BI | |
| TVS 43V 5% 1500W UNI | |
| TVS 47V 5% 1500W BI | |
| TVS 51V 5% 1500W BI | |
| TVS 51V 5% 1500W UNI | |
| TVS 56V 5% 1500W BI | |
| TVS 6.8V 5% 1500W UNI | |
| TVS 62V 5% 1500W BI | |
| TVS 68V 5% 1500W BI | |
| TVS 7.5V 5% 1500W BI | |
| TVS 82V 5% 1500W BI | |
| TVS 82V 5% 1500W UNI | |
| TVS DEVICE 710V RADIAL | |
| TVS DIODE 10.22VWM 16.7VC CASE-1 | |
| TVS DIODE 100VWM 162VC DO204AR | |
| TVS DIODE 102VWM 165VC CASE-1 | |
| TVS DIODE 11.1VWM 18.2VC CASE-1 | |
| TVS DIODE 110VWM 178VC DO204AR | |
| TVS DIODE 111VWM 179VC CASE-1 | |
| TVS DIODE 12.8VWM 21.2VC CASE-1 | |
| TVS DIODE 120VWM 193VC DO204AR | |
| TVS DIODE 128VWM 207VC CASE-1 | |
| TVS DIODE 12VWM 19.5VC DO214AA | |
| TVS DIODE 13.6VWM 22.5VC CASE-1 | |
| TVS DIODE 136VWM 219VC CASE-1 | |
| TVS DIODE 145VWM 234VC CASE-1 | |
| TVS DIODE 15.3VWM 25.2VC CASE-1 | |
| TVS DIODE 154VWM 246VC CASE-1 | |
| TVS DIODE 17.1VWM 27.7VC CASE-1 | |
| TVS DIODE 171VWM 274VC CASE-1 | |
| TVS DIODE 18.8VWM 30.6VC CASE-1 | |
| TVS DIODE 185VWM 328VC CASE-1 | |
| TVS DIODE 20.5VWM 33.2VC CASE-1 | |
| TVS DIODE 214VWM 344VC CASE-1 | |
| TVS DIODE 23.1VWM 37.5VC CASE-1 | |
| TVS DIODE 25.6VWM 41.4VC CASE-1 | |
| TVS DIODE 256VWM 414VC CASE-1 | |
| TVS DIODE 28.2VWM 45.7VC CASE-1 | |
| TVS DIODE 30.8VWM 49.9VC CASE-1 | |
| TVS DIODE 300VWM 482VC CASE-1 | |
| TVS DIODE 324VWM 548VC CASE-1 | |
| TVS DIODE 33.3VWM 53.9VC CASE-1 | |
| TVS DIODE 36.8VWM 59.3VC CASE-1 | |
| TVS DIODE 40.2VWM 64.8VC CASE-1 | |
| TVS DIODE 43.6VWM 70.1VC CASE-1 | |
| TVS DIODE 47.8VWM 77VC CASE-1 | |
| TVS DIODE 48VWM 78VC TO3 | |
| TVS DIODE 48VWM 86VC TO3 | |
| TVS DIODE 5.8VWM 10.5VC CASE-1 | |
| TVS DIODE 53VWM 85VC CASE-1 | |
| TVS DIODE 58.1VWM 92VC CASE-1 | |
| TVS DIODE 58VWM 110VC SMTO-218 | |
| TVS DIODE 5VWM 10VC SOT23 | |
| TVS DIODE 6.4VWM 11.3VC CASE-1 | |
| TVS DIODE 64.1VWM 103VC CASE-1 | |
| TVS DIODE 66VWM 120VC SMTO-218 | |
| TVS DIODE 7.02VWM 12.1VC CASE-1 | |
| TVS DIODE 7.78VWM 13.4VC CASE-1 | |
| TVS DIODE 70.1VWM 113VC CASE-1 | |
| TVS DIODE 76VWM 140VC SMTO-218 | |
| TVS DIODE 77.8VWM 125VC CASE-1 | |
| TVS DIODE 8.55VWM 14.5VC CASE-1 | |
| TVS DIODE 80VWM 150VC SMTO-218 | |
| TVS DIODE 85.5VWM 137VC CASE-1 | |
| TVS DIODE 86VWM 157VC SMTO-218 | |
| TVS DIODE 9.4VWM 15.6VC CASE-1 | |
| TVS DIODE 94VWM 152VC CASE-1 | |
| TVS DIODE UP 10.2VRWM 16.7VC | |
| TVS DIODE UP 100VRWM 161.3VC | |
| TVS DIODE UP 102VRWM 165VC | |
| TVS DIODE UP 11.10VRWM 18.2 VC | |
| TVS DIODE UP 110VRWM 178.6VC | |
| TVS DIODE UP 111VRWM 179VC | |
| TVS DIODE UP 12.8VRWM 21.2VC | |
| TVS DIODE UP 120VRWM 192.3VC | |
| TVS DIODE UP 128VRWM 207VC | |
| TVS DIODE UP 13.6VRWM 22.5VC | |
| TVS DIODE UP 136VRWM 219VC | |
| TVS DIODE UP 145VRWM 234VC | |
| TVS DIODE UP 15.3VRWM 25.2VC | |
| TVS DIODE UP 154VRWM 246VC | |
| TVS DIODE UP 17.1VRWM 27.7VC | |
| TVS DIODE UP 171VRWM 274VC | |
| TVS DIODE UP 18.8VRWM 30.6VC | |
| TVS DIODE UP 185VRWM 328VC | |
| TVS DIODE UP 20.5VRWM 33.2VC | |
| TVS DIODE UP 214VRWM 344VC | |
| TVS DIODE UP 23.1VRWM 37.5VC | |
| TVS DIODE UP 25.6VRWM 41.4VC | |
| TVS DIODE UP 256VRWM 414VC | |
| TVS DIODE UP 28.3VRWM 45.7VC | |
| TVS DIODE UP 300VRWM 482VC | |
| TVS DIODE UP 33.3VRWM 53.9VC | |
| TVS DIODE UP 36.8VRWM 59.3 VC | |
| TVS DIODE UP 40.2VRWM 64.8VC | |
| TVS DIODE UP 47.8VRWM 77VC | |
| TVS DIODE UP 5.8VRWM 10.5VC | |
| TVS DIODE UP 53VRWM 85VC | |
| TVS DIODE UP 58.1VRWM 92VC | |
| TVS DIODE UP 6.4VRWM 11.3VC | |
| TVS DIODE UP 64.1VRWM 103VC | |
| TVS DIODE UP 7.02VRWM 12.1VC | |
| TVS DIODE UP 7.78VRWM 13.4VC | |
| TVS DIODE UP 70.1VRWM 113VC | |
| TVS DIODE UP 77.8VRWM 125VC | |
| TVS DIODE UP 8.55VRWM 14.5VC | |
| TVS DIODE UP 85.5VRWM 137VC | |
| TVS DIODE UP 9.40VRWM 15.VC | |
| TVS DIODE UP 94VRWM 152VC | |
| TVS DIODE | |
| TVS ESD, SOIC-08, 3.3V, 18V, REE | |
| ZENER DIODE SOD123 T&R 5K |
| << Prev | Next >> |