Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE ARR SCHOT 100V 35A TO254AA | |
| DIODE ARR SCHOTT 45V 15A TO254AA | |
| DIODE ARRAY GP 400V 15A TO254AA | |
| DIODE ARRAY GP 500V 15A TO254AA | |
| DIODE ARRAY GP 75V 300MA UB | |
| DIODE ARRAY SCHOTTKY 100V 15A U3 | |
| DIODE ARRAY SCHOTTKY 100V 35A U1 | |
| DIODE GEN PURP 1.1KV 1.4A D-5B | |
| DIODE GEN PURP 1.1KV 1.4A E-PAK | |
| DIODE GEN PURP 1.1KV 1A A-PAK | |
| DIODE GEN PURP 1.1KV 1A D-5A | |
| DIODE GEN PURP 100V 15A TO257 | |
| DIODE GEN PURP 100V 300MA D-5B | |
| DIODE GEN PURP 100V 300MA D-5D | |
| DIODE GEN PURP 100V 300MA | |
| DIODE GEN PURP 125V 300MA D-5D | |
| DIODE GEN PURP 150V 12A TO254 | |
| DIODE GEN PURP 150V 15A TO254 | |
| DIODE GEN PURP 1KV 1.4A E-MELF | |
| DIODE GEN PURP 200V 15A TO254 | |
| DIODE GEN PURP 220V 1.2A AXIAL | |
| DIODE GEN PURP 220V 1.2A D-5A | |
| DIODE GEN PURP 220V 1.2A | |
| DIODE GEN PURP 220V 1.75A D-5B | |
| DIODE GEN PURP 220V 1.75A | |
| DIODE GEN PURP 225V 400MA DO35 | |
| DIODE GEN PURP 225V 500MA D-5A | |
| DIODE GEN PURP 225V 500MA DO35 | |
| DIODE GEN PURP 300V 15A TO254 | |
| DIODE GEN PURP 400V 1.75A D-5B | |
| DIODE GEN PURP 400V 15A TO257 | |
| DIODE GEN PURP 400V 400MA DO35 | |
| DIODE GEN PURP 400V 500MA D-5A | |
| DIODE GEN PURP 440V 1.2A AXIAL | |
| DIODE GEN PURP 440V 1.2A D-5A | |
| DIODE GEN PURP 440V 1.2A | |
| DIODE GEN PURP 440V 1.75A AXIAL | |
| DIODE GEN PURP 440V 1.75A D-5B | |
| DIODE GEN PURP 440V 1.75A | |
| DIODE GEN PURP 50V 15A TO257 | |
| DIODE GEN PURP 50V 300MA D-5D | |
| DIODE GEN PURP 50V 300MA DO35 | |
| DIODE GEN PURP 600V 12A TO254 | |
| DIODE GEN PURP 600V 15A TO257 | |
| DIODE GEN PURP 600V 400MA DO35 | |
| DIODE GEN PURP 600V 500MA DO35 | |
| DIODE GEN PURP 600V 8A TO257 | |
| DIODE GEN PURP 660V 1.2A D-5A | |
| DIODE GEN PURP 660V 1.2A | |
| DIODE GEN PURP 660V 1.75A D-5B | |
| DIODE GEN PURP 660V 1.75A | |
| DIODE GEN PURP 75V 200MA DO213AA | |
| DIODE GEN PURP 75V 300MA UB2 | |
| DIODE GEN PURP 75V 300MA UB | |
| DIODE GEN PURP 880V 1A A-PAK | |
| DIODE GEN PURP 880V 1A D-5A | |
| DIODE GEN PURP 900V 1.4A E-PAK | |
| DIODE GEN PURP 900V 1A D-5A | |
| DIODE GEN PURP 990V 1A A-PAK | |
| DIODE GP 1.1KV 1A A SQ-MELF | |
| DIODE GP 125V 300MA B SQ-MELF | |
| DIODE GP 150V 300MA SQ-MELF | |
| DIODE GP 220V 1.2A A SQ-MELF | |
| DIODE GP 220V 1.75A SQ-MELF | |
| DIODE GP 225V 400MA DO213AA | |
| DIODE GP 400V 400MA DO213AA | |
| DIODE GP 440V 1.2A A SQ-MELF | |
| DIODE GP 600V 400MA DO213AA | |
| DIODE GP 600V 500MA A SQ-MELF | |
| DIODE GP 660V 1.2A A SQ-MELF | |
| DIODE GP 660V 1.75A SQ-MELF | |
| DIODE GP 800V 1.5A A SQ-MELF | |
| DIODE GP 990V 1.4A SQ-MELF B | |
| DIODE GP 990V 1A A SQ-MELF | |
| DIODE SCHOTTKY 100V 1A DO213AB | |
| DIODE SCHOTTKY 15V 150A THINKEY3 | |
| DIODE SCHOTTKY 15V 25A THINKEY2 | |
| DIODE SCHOTTKY 16V 150MA DO213AA | |
| DIODE SCHOTTKY 16V 150MA DO35 | |
| DIODE SCHOTTKY 30V 150A THINKEY3 | |
| DIODE SCHOTTKY 30V 25A THINKEY2 | |
| DIODE SCHOTTKY 35V 10A U3 | |
| DIODE SCHOTTKY 45V 150A THINKEY3 | |
| DIODE SCHOTTKY 45V 25A THINKEY2 | |
| DIODE SCHOTTKY 45V 3.6A TO205AF | |
| DIODE SCHOTTKY 45V 3.6A U4 | |
| DIODE SCHOTTKY 45V 30A U3 | |
| DIODE SCHOTTKY 50V 75MA DO35 | |
| DIODE SCHOTTKY 60V 10A U3 | |
| DIODE SCHOTTKY 70V 75MA DO213AA | |
| DIODE SCHOTTKY 80V 3A DO213AA | |
| DIODE SCHOTTKY REV 100V 15A U3 | |
| DIODE ZENER 11V 500MW DO213AA | |
| DIODE ZENER 11V 500MW DO35 | |
| DIODE ZENER 12V 500MW DO35 | |
| DIODE ZENER 13V 500MW DO35 | |
| DIODE ZENER 15V 500MW DO35 | |
| DIODE ZENER 16V 500MW DO213AA | |
| DIODE ZENER 16V 500MW DO35 | |
| DIODE ZENER 18V 500MW DO213AA | |
| DIODE ZENER 18V 500MW DO35 | |
| DIODE ZENER 20V 500MW DO213AA | |
| DIODE ZENER 20V 500MW DO35 | |
| DIODE ZENER 22V 500MW DO213AA | |
| DIODE ZENER 22V 500MW DO35 | |
| DIODE ZENER 24V 500MW DO213AA | |
| DIODE ZENER 24V 500MW DO35 | |
| DIODE ZENER 27V 500MW DO213AA | |
| DIODE ZENER 27V 500MW DO35 | |
| DIODE ZENER 3.3V 1.5W D5A | |
| DIODE ZENER 3.3V 5W E AXIAL | |
| DIODE ZENER 3.6V 5W E AXIAL | |
| DIODE ZENER 30V 500MW DO213AA | |
| DIODE ZENER 30V 500MW DO35 | |
| DIODE ZENER 33V 500MW DO213AA | |
| DIODE ZENER 33V 500MW DO35 | |
| DIODE ZENER 36V 500MW DO213AA | |
| DIODE ZENER 36V 500MW DO35 | |
| DIODE ZENER 39V 500MW DO213AA | |
| DIODE ZENER 39V 500MW DO35 | |
| DIODE ZENER 4.3V 1.5W D5A | |
| DIODE ZENER 4.3V 5W E AXIAL | |
| DIODE ZENER 4.7V 5W E AXIAL | |
| DIODE ZENER 43V 500MW DO213AA | |
| DIODE ZENER 43V 500MW DO35 | |
| DIODE ZENER 47V 500MW DO213AA | |
| DIODE ZENER 47V 500MW DO35 | |
| DIODE ZENER 5.1V 1.5W D5A | |
| DIODE ZENER 5.1V 5W E AXIAL | |
| DIODE ZENER 51V 500MW DO213AA | |
| DIODE ZENER 51V 500MW DO35 | |
| DIODE ZENER 56V 500MW DO213AA | |
| DIODE ZENER 56V 500MW DO35 | |
| DIODE ZENER 6.2V 500MW DO213AA | |
| DIODE ZENER 9V 500MW DO35 | |
| DIODE ZENER TEMP COMPENSATED | |
| DIODE ZENER | |
| SCHOTTKY DIODE | |
| TVS 40V3 1500W HR SM TR | |
| TVS DIODE 12VWM 22.6VC B SQ-MELF | |
| TVS DIODE 12VWM 22.6VC G-MELF | |
| TVS DIODE 14CDIP | |
| TVS DIODE 15VWM 26.5VC G-MELF | |
| TVS DIODE 24VWM 41.4VC G-MELF | |
| TVS DIODE 30.5VWM 47.5VC G-MELF | |
| TVS DIODE 40.3VWM 63.5VC AXIAL | |
| TVS DIODE 40.3VWM 63.5VC G-MELF | |
| TVS DIODE 40.3VWM 63.5VC SQ-MELF | |
| TVS DIODE 51.6VWM 78.5VC SQ-MELF | |
| TVS DIODE 6VWM 11VC AXIAL | |
| UNI-DIRECTIONAL TVS | |
| VOLTAGE REGULATOR | |
| ZENER DIODE |
| << Prev | Next >> |