LIGHTING SURGE PROTECT 240V SCRW
VARISTOR, TRANSIENT VOLTAGE, MODULE; Voltage Rating VAC:240V; Voltage Rating V DC:-; Product Range:LSP10 Series; Clamping Voltage Vc Max:-; Varistor Case Style:Module; Varistor Type:Transient Voltage; Peak Surge Current @ RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | LSP10240P | 38AC1366 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) | Varistor, Transient Voltage, Module; Voltage Rating Vac Littelfuse |
| Package | Screw |