Microsemi Corp. Schottky 15V 1A Diode and Rectifier LSM115J

Description
DIODE SCHOTTKY 15V 1A DO214BA Product overview: LSM115J from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSM115J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 1A DO214BA Product overview: LSM115J from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSM115J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 1A Diode and Rectifier - 280-LSM115J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 1A Diode and Rectifier
280-LSM115J
Schottky 15V 1A Diode and Rectifier 280-LSM115J
DIODE SCHOTTKY 15V 1A DO214BA Product overview: LSM115J from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSM115J can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 1A DO214BA Product overview: LSM115J from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSM115J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LSM115J - 1204612-LSM115J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LSM115J
1204612-LSM115J
Diodes, Rectifiers - Single - LSM115J 1204612-LSM115J
Manufacturer: Microsemi Corporation Win Source Part Number: 1204612-LSM115J Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214BA Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-214BA Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: LSM115 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 220mV at 1A Current - Reverse Leakage at Vr: 10mA at 15V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1204612-LSM115J
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214BA
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-214BA
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: LSM115
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 220mV at 1A
Current - Reverse Leakage at Vr: 10mA at 15V

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LSM115J
Discrete Semiconductor Products - Diodes - Rectifiers LSM115J
DIODE SCHOTTKY 15V 1A DO214BA

DIODE SCHOTTKY 15V 1A DO214BA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-LSM115J 1204612-LSM115J LSM115J
Product Name Schottky 15V 1A Diode and Rectifier Diodes, Rectifiers - Single - LSM115J Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219611 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details