Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 90 100 110 120 130 140 150 187
Product Name Notes
DIODE ARRAY GP 75V 1A UBC
DIODE ARRAY GP 75V 200MA UB
DIODE ARRAY GP 75V 200MA UBC
DIODE GEN PURP 100A DO205AA
DIODE GEN PURP 100V 12A DO203AA
DIODE GEN PURP 100V 30A DO5
DIODE GEN PURP 125V 150MA DO35
DIODE GEN PURP 125V 150MA
DIODE GEN PURP 125V 4A B SQ-MELF
DIODE GEN PURP 175V 100MA DO7
DIODE GEN PURP 1KV 12A DO203AA
DIODE GEN PURP 1KV 1A
DIODE GEN PURP 1KV 35A DO5
DIODE GEN PURP 200V 100A DO205AA
DIODE GEN PURP 200V 12A DO203AA
DIODE GEN PURP 200V 1A
DIODE GEN PURP 200V 20A DO203AA
DIODE GEN PURP 200V 50A DO203AB
DIODE GEN PURP 200V 50A DO5
DIODE GEN PURP 300V 50A DO203AB
DIODE GEN PURP 300V 50A DO5
DIODE GEN PURP 400V 100A DO205AA
DIODE GEN PURP 400V 12A DO203AA
DIODE GEN PURP 400V 1A
DIODE GEN PURP 400V 30A DO5
DIODE GEN PURP 400V 50A DO5
DIODE GEN PURP 50V 150MA DO213AA
DIODE GEN PURP 50V 150MA DO35
DIODE GEN PURP 50V 200MA DO213AA
DIODE GEN PURP 50V 200MA DO35
DIODE GEN PURP 50V 50A DO5
DIODE GEN PURP 600V 100A DO205AA
DIODE GEN PURP 600V 1A
DIODE GEN PURP 75V 200MA DO35
DIODE GEN PURP 75V 200MA UB2
DIODE GEN PURP 75V 200MA UB
DIODE GEN PURP 75V 200MA UBC
DIODE GEN PURP 800V 100A DO205AA
DIODE GEN PURP 800V 12A DO203AA
DIODE GEN PURP 800V 1A A AXIAL
DIODE GEN PURP 800V 1A
DIODE GEN PURP 800V 35A DO5
DIODE GEN PURP REV 1KV 35A DO5
DIODE GEN PURP REV 800V 35A DO5
DIODE GP REV 1KV 12A DO203AA
DIODE GP REV 800V 12A DO203AA
DIODE ZENER 100V 1W DO213AB
DIODE ZENER 110V 1W DO213AB
DIODE ZENER 13V 500MW DO213AA
DIODE ZENER 14V 50W DO5
DIODE ZENER 15V 500MW DO213AA
DIODE ZENER 19V 50W DO5
DIODE ZENER 2.7V 500MW DO213AA
DIODE ZENER 27V 1W DO213AB
DIODE ZENER 3.3V 1W DO213AB
DIODE ZENER 3.6V 1W DO213AB
DIODE ZENER 3.9V 1W DO213AB
DIODE ZENER 30V 1W DO213AB
DIODE ZENER 33V 1W DO213AB
DIODE ZENER 36V 1W DO213AB
DIODE ZENER 39V 1W DO213AB
DIODE ZENER 3V 500MW DO35
DIODE ZENER 4.3V 1W DO213AB
DIODE ZENER 4.3V 1W DO41
DIODE ZENER 4.7V 1W DO213AB
DIODE ZENER 43V 1W DO213AB
DIODE ZENER 47V 1W DO213AB
DIODE ZENER 47V 500MW DO35
DIODE ZENER 5.1V 1W DO213AB
DIODE ZENER 5.1V 1W DO41
DIODE ZENER 5.6V 1W DO213AB
DIODE ZENER 51V 1W DO213AB
DIODE ZENER 56V 1W DO213AB
DIODE ZENER 6.2V 1.5W DO41
DIODE ZENER 6.2V 1W DO213AB
DIODE ZENER 6.2V 1W DO41
DIODE ZENER 6.8V 1.5W DO41
DIODE ZENER 62V 1W DO213AB
DIODE ZENER 68V 1W DO213AB
DIODE ZENER 7.5V 1.5W DO41
DIODE ZENER 75V 1W DO213AB
DIODE ZENER 82V 1W DO213AB
DIODE ZENER 91V 1W DO213AB
RECTIFIER
VOLTAGE REGULATOR
ZENER DIODE

<< Prev Next >>