Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - LL101A-7 LL101A-7

Description
Manufacturer: Vishay Win Source Part Number: 1052600-LL101A-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1052600-LL101A-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LL101A-7 - 1052600-LL101A-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL101A-7
1052600-LL101A-7
Diodes, Rectifiers - Single - LL101A-7 1052600-LL101A-7
Manufacturer: Vishay Win Source Part Number: 1052600-LL101A-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-80 MiniMELF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1052600-LL101A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
60V 30MA Diode and Rectifier - 280-LL101A-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 30MA Diode and Rectifier
280-LL101A-7
60V 30MA Diode and Rectifier 280-LL101A-7
DIODE SCHOT 60V 30MA SOD80 Product overview: LL101A-7 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101A-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 60V 30MA SOD80 Product overview: LL101A-7 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101A-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LL101A-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL101A-7
Discrete Semiconductor Products - Diodes - Rectifiers LL101A-7
DIODE SCHOT 60V 30MA SOD80

DIODE SCHOT 60V 30MA SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1052600-LL101A-7 280-LL101A-7 LL101A-7
Product Name Diodes, Rectifiers - Single - LL101A-7 60V 30MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package MiniMELF; MELF; SOD-80; SOD-80 MiniMELF Tape & Reel (TR) MiniMELF; MELF; SOD-80
VF 0.4100 volts 0.4100 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 18 amps
VRRM 1200 volts
View Details
Schottky Diodes & Rectifiers - 1220832 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details