TVS 100V 5% 1500W BI
TVS 100V 5% 1500W BI PLASTIC (040-200D) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | M1.5KE100CAE3/TR | 61AJ8477 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 100V 5% 1500W Bi Plastic (040-200D) Rohs Compliant Microchip |
| Package | CASE-1 | |
| Peak Pulse Power | 1500 watts | |
| VC | 137 volts |