Win Source Part Number: 1337066-LSP05480LLP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Series: LSP
Type: Type 2, Type 4
Features: Thermally Protected
Package: Tray
Standard Package: 8
Number of Poles: 1
Form: Module Only
Mounting Type: Screw
Temperature Range - Operating: -45°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Approval Agency: CE, cURus, UL
California Prop 65: Warning Information
Voltage - Continuous Operating (Max) (MCOV): 510VAC
Current - Discharge (Nom) (8/20µS): 5 kA
Current - Discharge (Max) (8/20µS): 10 kA
Voltage - Protection Level (VP) (2416): 1.9 kV
LIGHTING SURGE PROTECT 480V SCRW
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1337066-LSP05480LLP | LSP05480LLP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) | Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) |
| Tj | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |