Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 40 50 60 70 80 90 97 98 99 100 101 102 103 104 105 106 107 108 109 110 120 130 140 150 160 187
Product Name Notes
25NS, 8A, 200V, ULTRA FAST RECOV
50NS, 8A, 400V, HIGH EFFICIENT R
COM SCHOTTKY, BEAMLEAD, E45R
COM SCHOTTKY-BEAMLEAD-PA CKAGE, E
COM SCHOTTKY-BEAMLEAD-PK G, E20
COM SCHOTTKY-BL - E40
COM SCHOTTKY-BL, 46, B47
COMM SCHOTTKY BEAMLEAD PACKAGE,
DIODE ARRAY GP 100V 20A TO220AB
DIODE ARRAY GP 150V 20A TO220AB
DIODE ARRAY GP 200V 16A TO263AB
DIODE ARRAY GP 200V 20A TO220AB
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 6A TO220AB
DIODE ARRAY GP 400V 15A TO247-3
DIODE ARRAY GP 400V 16A TO220AB
DIODE ARRAY GP 400V 20A TO220AB
DIODE ARRAY GP 50V 16A TO220AB
DIODE ARRAY GP 600V 10A D2PAK
DIODE ARRAY GP 600V 15A TO247-3
DIODE ARRAY GP 600V 20A TO220AB
DIODE GEN PURP 1.2KV 30A TO247AD
DIODE GEN PURP 1.2KV 60A TO247AD
DIODE GEN PURP 1000V 4A DO201AD
DIODE GEN PURP 100V 1A DO214AA
DIODE GEN PURP 100V 1A DO41
DIODE GEN PURP 100V 2A AXIAL
DIODE GEN PURP 100V 2A SMA
DIODE GEN PURP 100V 3A DO214AB
DIODE GEN PURP 100V 4A DO201AD
DIODE GEN PURP 150V 1A DO214AA
DIODE GEN PURP 150V 3A DO214AB
DIODE GEN PURP 150V 4A AXIAL
DIODE GEN PURP 150V 4A DO201AD
DIODE GEN PURP 1KV 1A DO41
DIODE GEN PURP 1KV 2A AXIAL
DIODE GEN PURP 1KV 8A TO220-2
DIODE GEN PURP 200V 1A DO204AC
DIODE GEN PURP 200V 1A DO214AA
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A MICROSMP
DIODE GEN PURP 200V 2A AXIAL
DIODE GEN PURP 200V 3A DO214AA
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 4A DO201AD
DIODE GEN PURP 200V 4A DO214AB
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 400V 1A DO214AA
DIODE GEN PURP 400V 1A DO41
DIODE GEN PURP 400V 1A MICROSMP
DIODE GEN PURP 400V 2A SMA
DIODE GEN PURP 400V 3A DO214AA
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 4A DO201AD
DIODE GEN PURP 400V 4A DO214AB
DIODE GEN PURP 400V 8A TO220AC
DIODE GEN PURP 50V 1A DO214AA
DIODE GEN PURP 50V 3A DO214AB
DIODE GEN PURP 50V 4A DO201AD
DIODE GEN PURP 520V 5A AXIAL
DIODE GEN PURP 600V 1A DO204AC
DIODE GEN PURP 600V 1A DO204AL
DIODE GEN PURP 600V 1A DO214AA
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A MICROSMP
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 30A TO247AD
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 4A AXIAL
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 4A DO214AB
DIODE GEN PURP 600V 4A SMC
DIODE GEN PURP 600V 5A SMC
DIODE GEN PURP 600V 60A TO247AD
DIODE GEN PURP 600V 8A D2PAK
DIODE GEN PURP 600V 8A SMC
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 700V 8A TO220AC
DIODE GEN PURP 800V 1A DO41
DIODE GEN PURP 800V 4A AXIAL
DIODE GEN PURP 800V 4A DO201AD
DIODE GEN PURP 900V 1A DO204AC
DIODE GEN PURP 900V 1A DO204AL
DIODE GP 600V 4A DO201AD TR
DIODE MODULE GP 200V 150A TO244
DIODE MODULE GP 400V 150A TO244
DIODE SCHOTTKY 20V 1A MICROSMP
DIODE SCHOTTKY 20V 2A MICROSMP
DIODE SCHOTTKY 30V 1A MICROSMP
DIODE SCHOTTKY 30V 2A MICROSMP
DIODE SCHOTTKY 60V 1A MICROSMP
DIODE SUPERFAST DO41 200V 25NS
DIODE SUPERFAST DO41 300V 50NS
DIODE SUPERFAST DO41 600V 50NS
DIODE ZENER 10V 500MW MSD
DIODE ZENER 11V 500MW MSD
DIODE ZENER 12V 500MW MSD
DIODE ZENER 13V 500MW MSD
DIODE ZENER 15V 500MW MSD
DIODE ZENER 16V 500MW MSD
DIODE ZENER 18V 500MW MSD
DIODE ZENER 2.4V 500MW MSD
DIODE ZENER 2.7V 500MW MSD
DIODE ZENER 20V 500MW MSD
DIODE ZENER 24V 500MW MSD
DIODE ZENER 27V 500MW MSD
DIODE ZENER 3.3V 500MW MSD
DIODE ZENER 3.6V 500MW MSD
DIODE ZENER 30V 500MW MSD
DIODE ZENER 36V 500MW MSD
DIODE ZENER 39V 500MW MSD
DIODE ZENER 3V 500MW MSD
DIODE ZENER 4.3V 500MW MSD
DIODE ZENER 6.2V 500MW MSD
DIODE ZENER 7.5V 500MW MSD
DIODE ZENER 9.1V 500MW MSD
DIODE, SCHOTTKY, CHIP, P86
DIODE,SCHOTTKY,BEAML EAD, H47P
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
Interface
RECTIFIER DIODE, 8A, 500V
SCHOTTKY DIODE,BEAMLEAD, 0402
SCHOTTKY DIODE,BEAMLEAD, 0805-4
SCHOTTKY DIODE,BEAMLEAD, B42
SCHOTTKY DIODE,BEAMLEAD, E45-1
SCHOTTKY DIODE,BEAMLEAD, E45R-1
SCHOTTKY DIODE,BEAMLEAD, H20-2
SCHOTTKY DIODE,BEAMLEAD, H27
SCHOTTKY DIODE,BEAMLEAD, H40
SCHOTTKY DIODE,BEAMLEAD,H27
SCHOTTKY DIODE,BEAMLEAD,PACKA GE
SCHOTTKY DIODE,CHIP,PACKAGE P86
SCHOTTKY DIODE,CHIP,PACKAGE T86
SCHOTTKY DIODE,CHIP-PACKAGE H27
SCHOTTKY DIODE,CHIP-PACKAGE, 080
SCHOTTKY,HIGH BARRIER, BRIDGE QU
SENSOR PHOTODIODE 1300NM TO46-2
SENSOR PHOTODIODE 1300NM TO46-3
SENSOR PHOTODIODE 1300NM TO46
SENSOR PHOTODIODE 1700NM TO39-3
SENSOR PHOTODIODE 365NM TO46
SENSOR PHOTODIODE 440NM TO39
SENSOR PHOTODIODE 440NM TO46
SENSOR PHOTODIODE 525NM TO18
SENSOR PHOTODIODE 800NM 3LCC
SENSOR PHOTODIODE 800NM 6LCC
SENSOR PHOTODIODE 800NM LCC-3
SENSOR PHOTODIODE 800NM TO46-2
SENSOR PHOTODIODE 800NM TO46-3
SENSOR PHOTODIODE 800NM TO5
SENSOR PHOTODIODE 850NM TO18
SENSOR PHOTODIODE 880NM
SENSOR PHOTODIODE 900NM TO18-2
SENSOR PHOTODIODE 900NM TO18
SENSOR PHOTODIODE 905NM 3LCC
SENSOR PHOTODIODE 905NM 6LCC
SENSOR PHOTODIODE 905NM 6SMD
SENSOR PHOTODIODE 905NM LCC-3
SENSOR PHOTODIODE 905NM LCC-6
SENSOR PHOTODIODE 905NM TO46-2
SENSOR PHOTODIODE 905NM TO46-3
SENSOR PHOTODIODE 925NM
SENSOR PHOTODIODE 940NM RADIAL
SENSOR PHOTODIODE 940NM SMD
SENSOR PHOTODIODE 940NM T1
SENSOR PHOTODIODE 940NM TO5
SENSOR PHOTODIODE 950NM SMD
SENSOR PHOTODIODE 950NM TO39-3
SENSOR PHOTODIODE 950NM TO5
SENSOR PHOTODIODE RADIAL
SENSOR PHOTODIODE TO46-3
SWITCH,PIN DIODE, 2012 PKG
TVS DIODE 100VWM MICROSMP
TVS DIODE 10VWM 17VC MICROSMP
TVS DIODE 10VWM 18VC POWERMITE 1
TVS DIODE 11VWM 18.2VC MICROSMP
TVS DIODE 12VWM 21.6VC POWERMIT1
TVS DIODE 12VWM 26VC SMINI
TVS DIODE 13VWM 21.5VC MICROSMP
TVS DIODE 15VWM 24.4VC MICROSMP
TVS DIODE 15VWM 26VC POWERMITE 1
TVS DIODE 16VWM 26VC MICROSMP
TVS DIODE 16VWM 26VC POWERMITE
TVS DIODE 16VWM 27VC SMINI
TVS DIODE 17VWM 27.6VC MICROSMP
TVS DIODE 17VWM 29.2VC POWERMIT1
TVS DIODE 18VWM 29.2VC MICROSMP
TVS DIODE 200VWM MICROSMP
TVS DIODE 20VWM 30.5VC SMINI
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 22VWM 35.5VC SMLJ
TVS DIODE 22VWM POWERMITE
TVS DIODE 24VWM 36.5VC SMINI
TVS DIODE 24VWM 38.9VC SMLJ
TVS DIODE 24VWM 43.2VC POWERMIT1
TVS DIODE 26VWM 42.1VC SMLJ
TVS DIODE 26VWM POWERMITE
TVS DIODE 28VWM 45.4VC SMLJ
TVS DIODE 28VWM 47.8VC POWERMIT1
TVS DIODE 30VWM 47.5VC SMINI
TVS DIODE 30VWM 48.4VC SMLJ
TVS DIODE 30VWM POWERMITE
TVS DIODE 33VWM 53.3VC SMLJ
TVS DIODE 33VWM 56.7VC POWERMIT1
TVS DIODE 33VWM POWERMITE
TVS DIODE 36VWM 58.1VC SMLJ
TVS DIODE 36VWM 63VC SMINI
TVS DIODE 400VWM MICROSMP
TVS DIODE 40VWM 64.5VC SMLJ
TVS DIODE 43VWM 69.4VC SMLJ
TVS DIODE 45VWM 72.7VC SMLJ
TVS DIODE 48VWM 77.4VC SMLJ
TVS DIODE 48VWM 84.3VC POWERMIT1
TVS DIODE 5.6VWM 9VC SMINI
TVS DIODE 51VWM 82.4VC SMLJ
TVS DIODE 54VWM 87.1VC SMLJ
TVS DIODE 58VWM 93.6VC SMLJ
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC SMLJ
TVS DIODE 5VWM 9.5VC POWERMITE 1
TVS DIODE 6.2VWM 10VC SMINI
TVS DIODE 6.5VWM 11.2VC DO214AB
TVS DIODE 6.5VWM 11.2VC MICROSMP
TVS DIODE 6.5VWM 11.2VC SMLJ
TVS DIODE 6.8VWM 13VC SMINI
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 60VWM 96.8VC SMLJ
TVS DIODE 6VWM 10.3VC SMLJ
TVS DIODE 7.5VWM 12.9VC DO214AB
TVS DIODE 7.5VWM 12.9VC MICROSMP
TVS DIODE 7.5VWM 12.9VC SMLJ
TVS DIODE 70VWM 113VC SMLJ
TVS DIODE 75VWM 121VC SMLJ
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 126VC SMLJ
TVS DIODE 7VWM 12VC MICROSMP
TVS DIODE 7VWM 12VC SMLJ
TVS DIODE 8.2VWM 16.5VC SMINI
TVS DIODE 8.5VWM 14.4VC DO214AB
TVS DIODE 8.5VWM 14.4VC SMLJ
TVS DIODE 85VWM 137VC SMLJ
TVS DIODE 8VWM 13.6VC DO214AB
TVS DIODE 8VWM 13.6VC MICROSMP
TVS DIODE 8VWM 13.6VC SMLJ
TVS DIODE 8VWM 13.7VC POWERMITE1
TVS DIODE 90VWM 146VC SMLJ
TVS DIODE 9VWM 15.4VC MICROSMP
TVS DIODE 9VWM 15.4VC SMLJ
TVS DIODE UP 24VRWM 38.9VC
TVS DIODE UP 64VRWM 103VC
TVS DIODE UP 6VRWM 10.3VC
TVS DIODE UP 7VRWM 12VC
TVS DIODE UP 85VRWM 137VC
UNI-DIRECTIONAL TVS

<< Prev Next >>