Diode Standard 200V 1A Through Hole DO-41
DIODE GEN PURP 200V 1A DO41
Rectifiers 200Vrm 25A Ifsm 1.0A 1.35Vf 5.0uA 200Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR120GP-TP-ND | MUR120GP-TP | MUR120GP-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |