Micro Commercial Components Corp. Diode Arrays MUR2015CT-BP

Description
DIODE ARRAY GP 150V 20A TO-220AB
Request a Quote Datasheet
Description
DIODE ARRAY GP 150V 20A TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-MUR2015CT-BP-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 150V 20A TO-220AB

DIODE ARRAY GP 150V 20A TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR2015CT-BP
Discrete Semiconductor Products - Diodes - Rectifiers MUR2015CT-BP
DIODE ARRAY GP 150V 20A TO220AB

DIODE ARRAY GP 150V 20A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR2015CT-BP
Rectifiers MUR2015CT-BP
Rectifiers 20A 150Vr 105Vrms 150V Super Fast

Rectifiers 20A 150Vr 105Vrms 150V Super Fast

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 353-MUR2015CT-BP-ND MUR2015CT-BP MUR2015CT-BP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8228966 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details