Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 40 50 60 70 80 90 92 93 94 95 96 97 98 99 100 101 102 103 104 110 120 130 140 150 160 187
Product Name Notes
BI-DIRECTIONAL TVS
DIODE ARR SCHOTT 100V 10A TO220S
DIODE ARR SCHOTT 100V 20A TO220S
DIODE ARRAY GP 200V 10A TO220S
DIODE GEN PURP 100V 1A MPG06
DIODE GEN PURP 1KV 1A MPG06
DIODE GEN PURP 200V 1A MPG06
DIODE GEN PURP 400V 1A MPG06
DIODE GEN PURP 50V 1A MPG06
DIODE GEN PURP 600V 1A MPG06
DIODE GEN PURP 600V 3A TO263
DIODE GEN PURP 800V 1A MPG06
DIODE SI LIMITER NON HERMETIC MM
SI LIMITER NON HERMETIC MMSM
SURFACE MOUNT 18,000 WATT, TVS,
TVS 33V 5% 600W BI
TVS 33V 5% 600W UNI
TVS 43V 5% 600W BI
TVS 68V 5% 600W BI
TVS 7.5V 5% 600W UNI
TVS DIODE 100VWM 162VC PLAD
TVS DIODE 10VWM 17VC PLAD
TVS DIODE 110VWM 177VC PLAD
TVS DIODE 11VWM 18.2VC PLAD
TVS DIODE 120VWM 193VC PLAD
TVS DIODE 12VWM 19.9VC PLAD
TVS DIODE 130VWM 209VC PLAD
TVS DIODE 13VWM 21.5VC PLAD
TVS DIODE 14VWM 23.2VC PLAD
TVS DIODE 14VWM 24VC PLAD
TVS DIODE 150VWM 243VC PLAD
TVS DIODE 15VWM 24.4VC PLAD
TVS DIODE 15VWM 25.8VC PLAD
TVS DIODE 160VWM 259VC PLAD
TVS DIODE 16VWM 26VC PLAD
TVS DIODE 16VWM 27.2VC PLAD
TVS DIODE 170VWM 275VC PLAD
TVS DIODE 17VWM 27.6VC PLAD
TVS DIODE 17VWM 28.8VC PLAD
TVS DIODE 18.8VWM 30.6VC T18
TVS DIODE 180VWM 291VC PLAD
TVS DIODE 18VWM 29.2VC PLAD
TVS DIODE 18VWM 30.8VC PLAD
TVS DIODE 20.5VWM 33.2VC T18
TVS DIODE 200VWM 322VC PLAD
TVS DIODE 20VWM 32.4VC PLAD
TVS DIODE 20VWM 34VC PLAD
TVS DIODE 22VWM 35.5VC PLAD
TVS DIODE 23.1VWM 37.5VC T18
TVS DIODE 24VWM 38.9VC PLAD
TVS DIODE 25.6VWM 41.4VC T18
TVS DIODE 26VWM 42.1VC PLAD
TVS DIODE 275VWM 445VC PLAD
TVS DIODE 28.2VWM 45.7VC T18
TVS DIODE 28VWM 45.5VC PLAD
TVS DIODE 30.8VWM 49.9VC T18
TVS DIODE 30VWM 48.4VC PLAD
TVS DIODE 33.3VWM 53.9VC T18
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 36.8VWM 59.3VC T18
TVS DIODE 36VWM 58.1VC PLAD
TVS DIODE 40.2VWM 64.8VC T18
TVS DIODE 40VWM 64.5VC PLAD
TVS DIODE 43.6VWM 70.1VC T18
TVS DIODE 43VWM 69.4VC PLAD
TVS DIODE 45VWM 72.7VC PLAD
TVS DIODE 47.8VWM 77VC T18
TVS DIODE 48VWM 77.4VC PLAD
TVS DIODE 5.8VWM 10.5VC T18
TVS DIODE 51VWM 82.4VC PLAD
TVS DIODE 53VWM 85VC T18
TVS DIODE 54VWM 87.1VC PLAD
TVS DIODE 58.1VWM 92VC T18
TVS DIODE 58VWM 93.6VC PLAD
TVS DIODE 6.4VWM 11.3VC T18
TVS DIODE 60VWM 96.8VC PLAD
TVS DIODE 64.1VWM 103VC T18
TVS DIODE 64VWM 103VC PLAD
TVS DIODE 7.02VWM 12.1VC T18
TVS DIODE 7.5VWM 12.9VC PLAD
TVS DIODE 7.78VWM 13.4VC T18
TVS DIODE 70.1VWM 113VC T18
TVS DIODE 70VWM 113VC PLAD
TVS DIODE 75VWM 121VC PLAD
TVS DIODE 77.8VWM 125VC T18
TVS DIODE 78VWM 126VC PLAD
TVS DIODE 7VWM 12VC PLAD
TVS DIODE 85VWM 137VC PLAD
TVS DIODE 8VWM 13.6VC PLAD
TVS DIODE 90VWM 146VC PLAD
TVS DIODE 9VWM 15.4VC PLAD
TVS DIODE UP 20.5VRWM 33.2VC
TVS DIODE UP 23.1VRWM 37.5VC
TVS DIODE UP 25.6VRWM 41.4VC
TVS DIODE UP 28.3VRWM 45.7VC
TVS DIODE UP 30.8VRWM 49.9VC
TVS DIODE UP 33.3VRWM 53.9VC
TVS DIODE UP 36.8VRWM 59.3 VC
TVS DIODE UP 40.2VRWM 64.8VC
TVS DIODE UP 43.6VRWM 70.1VC
TVS DIODE UP 47.8VRWM 77VC
TVS DIODE UP 5.8VRWM 10.5VC
TVS DIODE UP 53VRWM 85VC
TVS DIODE UP 58.1VRWM 92VC
TVS DIODE UP 6.4VRWM 11.3VC
TVS DIODE UP 64.1VRWM 103VC
TVS DIODE UP 7.02VRWM 12.1VC
TVS DIODE UP 7.78VRWM 13.4VC
TVS DIODE UP 70.1VRWM 113VC
TVS DIODE UP 77.8VRWM 125VC
UNI-DIRECTIONAL TVS

<< Prev Next >>