Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 40 50 60 70 80 90 98 99 100 101 102 103 104 105 106 107 108 109 110 120 130 140 150 160 170 187
Product Name Notes
BI-DIRECTIONAL TVS
BI-DIRECTIONAL TVS_16L DIP
DIODE ARRAY GP 200V 16A D2PAK
DIODE ARRAY GP 200V 16A ITO220AB
DIODE ARRAY GP 200V 16A TO220AB
DIODE ARRAY GP 400V 16A TO220AB
DIODE ARRAY GP 600V 16A D2PAK
DIODE ARRAY GP 600V 16A ITO220AB
DIODE ARRAY GP 600V 16A TO220AB
DIODE ARRAY GP 600V 4A TO220
DIODE GEN PURP 100V 70A D-67
DIODE GEN PURP 200V 15A D2PAK
DIODE GEN PURP 200V 1A DO214AA
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 4A DO214AB
DIODE GEN PURP 200V 4A SMC
DIODE GEN PURP 200V 70A D-67
DIODE GEN PURP 200V 8A DPAK
DIODE GEN PURP 200V 8A ITO220AC
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 400V 1.5A DO214AA
DIODE GEN PURP 400V 1.5A DO214AB
DIODE GEN PURP 400V 1A DO214AA
DIODE GEN PURP 400V 2A DO214AA
DIODE GEN PURP 400V 2A SMB
DIODE GEN PURP 400V 3A DO214AA
DIODE GEN PURP 400V 3A SMC
DIODE GEN PURP 400V 70A D-67
DIODE GEN PURP 50V 70A D-67
DIODE GEN PURP 600V 1.5A DO214AA
DIODE GEN PURP 600V 15A D2PAK
DIODE GEN PURP 600V 15A ITO220AC
DIODE GEN PURP 600V 1A DO214AC
DIODE GEN PURP 600V 1A SMA TR 5K
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 2.4A DO214AB
DIODE GEN PURP 600V 2A DO214AA
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 3A DO214AA
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 4A SMC
DIODE GEN PURP 600V 70A D-67
DIODE GEN PURP 600V 8A DPAK
DIODE GEN PURP 600V 8A ITO220AC
DIODE GEN PURP 600V 8A TO220AC
DIODE MODULE GP 100V 200A TO244
DIODE MODULE GP 200V 200A TO244
DIODE MODULE GP 400V 150A TO244
DIODE MODULE GP 400V 200A TO244
DIODE MODULE GP 600V 150A TO244
DIODE MODULE GP 600V 200A TO244
GAAS TVAR NON HERMETIC FLIP CHIP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
Interface
LOW CAPACITANCE TVS
RECTIFIER DIODE, 2A, 500V
RECTIFIER, AVALANCHE, 4A, 1000V
RF DIODE STANDARD AXIAL
TVS 33V 5% 15000W BI
TVS 36V 5% 15000W UNI
TVS 48V 5% 15000W UNI
TVS 54V 5% 15000W BI
TVS 60V 5% 15000W UNI
TVS DIODE 10.22VWM 16.7VC CASE-1
TVS DIODE 100VWM 162VC CASE 5A
TVS DIODE 102VWM 165VC CASE-1
TVS DIODE 11.1VWM 18.2VC CASE-1
TVS DIODE 110VWM 178VC CASE 5A
TVS DIODE 111VWM 179VC CASE-1
TVS DIODE 12.8VWM 21.2VC CASE-1
TVS DIODE 120VWM 193VC CASE 5A
TVS DIODE 128VWM 207VC CASE-1
TVS DIODE 12VWM 26VC USM
TVS DIODE 130VWM 209VC CASE 5A
TVS DIODE 136VWM 219VC CASE-1
TVS DIODE 145VWM 234VC CASE-1
TVS DIODE 15.3VWM 25.2VC CASE-1
TVS DIODE 150VWM 243VC CASE 5A
TVS DIODE 154VWM 246VC CASE-1
TVS DIODE 160VWM 259VC CASE 5A
TVS DIODE 16VWM 27VC USM
TVS DIODE 17.1VWM 27.7VC CASE-1
TVS DIODE 170VWM 275VC CASE 5A
TVS DIODE 170VWM 294VC A AXIAL
TVS DIODE 170VWM 294VC A SQ-MELF
TVS DIODE 171VWM 274VC CASE-1
TVS DIODE 180VWM 291VC CASE 5A
TVS DIODE 185VWM 328VC CASE-1
TVS DIODE 20.5VWM 33.2VC CASE-1
TVS DIODE 200VWM 322VC CASE 5A
TVS DIODE 20VWM 30.5VC USM
TVS DIODE 20VWM 33.3VC A SQ-MELF
TVS DIODE 220VWM 356VC CASE 5A
TVS DIODE 22VWM 37.1VC CASE 5A
TVS DIODE 23.1VWM 37.5VC CASE-1
TVS DIODE 240VWM 388VC CASE 5A
TVS DIODE 24VWM 36.5VC USM
TVS DIODE 24VWM 40.7VC CASE 5A
TVS DIODE 25.6VWM 41.4VC CASE-1
TVS DIODE 256VWM 414VC CASE-1
TVS DIODE 260VWM 419VC CASE 5A
TVS DIODE 26VWM 44VC CASE 5A
TVS DIODE 28.2VWM 45.7VC CASE-1
TVS DIODE 280VWM 452VC CASE 5A
TVS DIODE 28VWM 45.7VC A SQ-MELF
TVS DIODE 28VWM 47.5VC CASE 5A
TVS DIODE 30.8VWM 49.9VC CASE-1
TVS DIODE 30VWM 47.5VC USM
TVS DIODE 30VWM 50.7VC CASE 5A
TVS DIODE 324VWM 548VC CASE-1
TVS DIODE 33.3VWM 53.9VC CASE-1
TVS DIODE 33VWM 53.3VC CASE 5A
TVS DIODE 33VWM 53.6VC A AXIAL
TVS DIODE 33VWM 54.8VC CASE 5A
TVS DIODE 36.8VWM 59.3VC CASE-1
TVS DIODE 36VWM 59.1VC A SQ-MELF
TVS DIODE 36VWM 59.7VC CASE 5A
TVS DIODE 40.2VWM 64.8VC CASE-1
TVS DIODE 40VWM 65.8VC CASE 5A
TVS DIODE 43.6VWM 70.1VC CASE-1
TVS DIODE 43VWM 69.7VC CASE 5A
TVS DIODE 43VWM 70.1VC A SQ-MELF
TVS DIODE 45VWM 73VC CASE 5A
TVS DIODE 47.8VWM 77VC CASE-1
TVS DIODE 48VWM 77.7VC CASE 5A
TVS DIODE 5.6VWM 9VC USM
TVS DIODE 5.8VWM 10.5VC CASE-1
TVS DIODE 51VWM 82.4VC CASE 5A
TVS DIODE 51VWM 82.8VC CASE 5A
TVS DIODE 53VWM 85.3VC A AXIAL
TVS DIODE 53VWM 85VC CASE-1
TVS DIODE 54VWM 87.5VC CASE 5A
TVS DIODE 58.1VWM 92VC CASE-1
TVS DIODE 58VWM 94VC CASE 5A
TVS DIODE 6.2VWM 10VC USM
TVS DIODE 6.4VWM 11.3VC CASE-1
TVS DIODE 6.8VWM 12.8VC A AXIAL
TVS DIODE 6.8VWM 12.8VC SQ-MELF
TVS DIODE 6.8VWM 13VC USM
TVS DIODE 60VWM 97.3VC CASE 5A
TVS DIODE 64.1VWM 103VC CASE-1
TVS DIODE 64VWM 104VC CASE 5A
TVS DIODE 7.02VWM 12.1VC CASE-1
TVS DIODE 7.78VWM 13.4VC CASE-1
TVS DIODE 70.1VWM 113VC CASE-1
TVS DIODE 70VWM 114VC CASE 5A
TVS DIODE 75VWM 122VC CASE 5A
TVS DIODE 77.8VWM 125VC CASE-1
TVS DIODE 78VWM 126VC CASE 5A
TVS DIODE 8.2VWM 16.5VC USM
TVS DIODE 8.55VWM 14.5VC CASE-1
TVS DIODE 85.5VWM 137VC CASE-1
TVS DIODE 85VWM 137VC CASE 5A
TVS DIODE 9.4VWM 15.6VC CASE-1
TVS DIODE 90VWM 146VC CASE 5A
TVS DIODE 94VWM 152VC CASE-1
TVS DIODE
TVS
UNI-DIRECTIONAL TVS
UNI-DIRECTIONAL TVS_16L DIP

<< Prev Next >>