Win Source Part Number: 1368201-MUR1060F-BP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-220-2 Isolated Tab
Supplier Device Package: ITO-220AC
Base Product Number: MUR1060
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE STANDARD 600V 10A ITO220AC
Interface
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1368201-MUR1060F-BP | 353-MUR1060F-BP-ND | MUR1060F-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.6 volts | 1.6 volts | |
| VR | 600 volts | ||
| IR | 0.0050 mA |