Micro Commercial Components Corp. Diodes, Rectifiers - Single - MUR1100-TP MUR1100-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1081144-MUR1100-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1081144-MUR1100-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR1100-TP - 1081144-MUR1100-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1100-TP
1081144-MUR1100-TP
Diodes, Rectifiers - Single - MUR1100-TP 1081144-MUR1100-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1081144-MUR1100-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1081144-MUR1100-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - MUR1100-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1100-TPMSTR-ND
Single Diodes MUR1100-TPMSTR-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1100-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1100-TP
Discrete Semiconductor Products - Diodes - Rectifiers MUR1100-TP
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1081144-MUR1100-TP MUR1100-TPMSTR-ND MUR1100-TP
Product Name Diodes, Rectifiers - Single - MUR1100-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.75 volts 1.75 volts
VR 1000 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 20CTQ035PBF - 1122906-20CTQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers