Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104 105 106 107 110 120 130 140 150 160 187
Product Name Notes
BRIDGE RECT 3P 1.2KV 150A M3-1
BRIDGE RECT 3P 1.2KV 200A M3-1
BRIDGE RECT 3P 1.2KV 50A M2-1
BRIDGE RECT 3P 1.8KV 200A M3-1
BRIDGE RECT 3P 1.8KV 75A M2-1
BRIDGE RECT 3P 800V 150A M2-1
BRIDGE RECT 3P 800V 200A M3-1
BRIDGE RECT 3PHASE 1.8KV 75A
BRIDGE RECT 3PHASE 800V 50A M2-1
BRIDGE RECT GLASS 1000V 2A MSBS
BRIDGE RECT GLASS 1000V 3A MSBS
BRIDGE RECT GLASS 1000V 4A MSBS
BRIDGE RECT GLASS 100V 2A MSBS
BRIDGE RECT GLASS 200V 2A MSBS
BRIDGE RECT GLASS 400V 2A MSBS
BRIDGE RECT GLASS 50V 2A MSBS
BRIDGE RECT GLASS 600V 2A MSBS
BRIDGE RECT GLASS 800V 2A MSBS
DETECTOR,SCHOTTKY,MO DULE,DFN2012
DIODE ARRAY GP 100V 200MA TO92
DIODE GEN PURP 100V 1A MICROSMP
DIODE GEN PURP 6.5KV 100MA DO41
DIODE GEN PURP 600V 20A G-BODY
DIODE GP 100V 700MA MICROSMP
DIODE GP 200V 700MA MICROSMP
DIODE GP 400V 700MA MICROSMP
DIODE GP 600V 700MA MICROSMP
DIODE MOD SIC SCHOT 1200V D1P
DIODE MOD SIC SCHOT 1200V SP6
DIODE MOD SIC SCHOT 1700V 300A
DIODE MOD SIC SCHOT 1700V 450A
DIODE MOD SIC SCHOT 1700V D1P
DIODE MOD SIC SCHOT 1700V SP6C
DIODE MOD SIC SCHOTT 700V D1P
DIODE MOD SIC SCHOTT 700V SP6
DIODE MODULE GP 1200V 100A D1
DIODE MODULE GP 1200V 60A D1
DIODE MODULE GP 1600V 120A D1
DIODE MODULE GP 1600V 70A D1
DIODE MODULE GP 1600V 90A
DIODE MODULE GP 800V 100A D1
DIODE MODULE GP 800V 120A D1
DIODE MODULE GP 800V 165A
DIODE MODULE GP 800V 200A D2
DIODE MODULE GP 800V 36A D1
DIODE MODULE GP 800V 70A D1
DIODE SCHOTT 100V 100A THINKEY1
DIODE SCHOTTKY 100V 1A DO204AL
DIODE SCHOTTKY 100V 25A 2THINKEY
DIODE SCHOTTKY 100V 25A THINKEY2
DIODE SCHOTTKY 100V 75A THINKEY4
DIODE SCHOTTKY 40V 1A DO204AL
DIODE SCHOTTKY 45V 150A THINKEY3
DIODE SCHOTTKY 45V 1A DO204AL
DIODE SCHOTTKY 45V 25A THINKEY2
DIODE SCHOTTKY 45V 75A THINKEY4
DIODE SCHOTTKY 50V 1A DO204AL
DIODE SCHOTTKY 60V 1A DO204AL
DIODE SIL CARB 1.2KV 49A D3PAK
DIODE SIL CARB 3.3KV 30A TO247
DIODE SIL CARBIDE 700V 10A D3PAK
DIODE,SRD,EPOXY ENCAPSULATED,CS1
DIODE,SRD,HERMETIC,C S37
GAAS SCHOTTKY NON HERMETIC FLIP
NA DRIVER NON HERMETIC SP4T
PM-DIODE-SIC-SBD-SOT 227
PM-DIODE-SIC-SBD-SP1 F
PM-DIODE-SIC-SBD-SP6 C
RECTIFIER DIODE
RECTIFIER
SI SCHOTTKY HERMETIC PILL
SIC SBD 3300 V 90 A TO-247 MAX
TVS 170V 5% 600W BI
TVS 20V 5% 1500W BI
TVS 45V 5% 600W UNI
TVS 54V 5% 1500W BI
TVS 8V 5% 600W BI
TVS 9V 5% 600W UNI
TVS DIODE 100VWM 162VC SMBG
TVS DIODE 100VWM 162VC SMBJ
TVS DIODE 100VWM 168VC A SQ-MELF
TVS DIODE 10VWM 16.3VC DO41
TVS DIODE 10VWM 16.3VC SMBJ
TVS DIODE 10VWM 17VC SMBG
TVS DIODE 10VWM 17VC SMBJ
TVS DIODE 10VWM 17VC SMCG
TVS DIODE 110VWM 177VC SMBG
TVS DIODE 110VWM 177VC SMBJ
TVS DIODE 110VWM 177VC SMCG
TVS DIODE 110VWM 183VC A SQ-MELF
TVS DIODE 11VWM 18.2VC SMBG
TVS DIODE 11VWM 18.2VC SMBJ
TVS DIODE 11VWM 18.2VC SMCG
TVS DIODE 120VWM 193VC SMBG
TVS DIODE 120VWM 193VC SMBJ
TVS DIODE 120VWM 193VC SMCG
TVS DIODE 120VWM 208VC A AXIAL
TVS DIODE 120VWM 208VC A SQ-MELF
TVS DIODE 12VWM 19.9VC SMBG
TVS DIODE 12VWM 19.9VC SMBJ
TVS DIODE 12VWM 19.9VC SMCG
TVS DIODE 12VWM 19VC DO41
TVS DIODE 12VWM 19VC SMBJ
TVS DIODE 130VWM 209VC SMBG
TVS DIODE 130VWM 209VC SMCG
TVS DIODE 130VWM 225VC A AXIAL
TVS DIODE 130VWM 225VC A SQ-MELF
TVS DIODE 13VWM 21.5VC SMBG
TVS DIODE 13VWM 21.5VC SMBJ
TVS DIODE 13VWM 21.5VC SMCG
TVS DIODE 14VWM 23.2VC SMBG
TVS DIODE 14VWM 23.2VC SMBJ
TVS DIODE 14VWM 23.2VC SMCG
TVS DIODE 150VWM 243VC SMBG
TVS DIODE 150VWM 243VC SMBJ
TVS DIODE 150VWM 243VC SMCG
TVS DIODE 150VWM 261VC A AXIAL
TVS DIODE 150VWM 261VC A SQ-MELF
TVS DIODE 15VWM 23.6VC DO41
TVS DIODE 15VWM 23.6VC SMBJ
TVS DIODE 15VWM 24.4VC SMBG
TVS DIODE 15VWM 24.4VC SMBJ
TVS DIODE 15VWM 24.4VC SMCG
TVS DIODE 160VWM 259VC SMBJ
TVS DIODE 160VWM 259VC SMCG
TVS DIODE 16VWM 26VC SMBG
TVS DIODE 16VWM 26VC SMBJ
TVS DIODE 16VWM 26VC SMCG
TVS DIODE 170VWM 275VC SMBJ
TVS DIODE 170VWM 275VC SMCG
TVS DIODE 170VWM 294VC A AXIAL
TVS DIODE 170VWM 294VC A SQ-MELF
TVS DIODE 17VWM 27.6VC SMBJ
TVS DIODE 17VWM 27.6VC SMCG
TVS DIODE 18VWM 28.8VC DO41
TVS DIODE 18VWM 28.8VC SMBJ
TVS DIODE 18VWM 29.2VC SMBG
TVS DIODE 18VWM 29.2VC SMBJ
TVS DIODE 18VWM 29.2VC SMCG
TVS DIODE 20VWM 32.4VC SMBG
TVS DIODE 20VWM 32.4VC SMBJ
TVS DIODE 20VWM 32.4VC SMCG
TVS DIODE 22VWM 35.4VC DO41
TVS DIODE 22VWM 35.4VC SMBJ
TVS DIODE 22VWM 35.5VC SMBJ
TVS DIODE 24VWM 38.9VC SMBG
TVS DIODE 24VWM 38.9VC SMBJ
TVS DIODE 26VWM 42.1VC SMBJ
TVS DIODE 26VWM 42.1VC SMCG
TVS DIODE 26VWM 42.3VC DO41
TVS DIODE 26VWM 42.3VC SMBJ
TVS DIODE 28VWM 45.4VC SMBG
TVS DIODE 28VWM 45.4VC SMBJ
TVS DIODE 28VWM 45.4VC SMCG
TVS DIODE 3.3VWM 5.8VC SMBJ
TVS DIODE 30VWM 48.4VC SMBJ
TVS DIODE 30VWM 48.4VC SMCG
TVS DIODE 33VWM 53.3VC SMBJ
TVS DIODE 33VWM 53.3VC SMCG
TVS DIODE 36VWM 58.1VC SMBG
TVS DIODE 36VWM 58.1VC SMBJ
TVS DIODE 36VWM 58.1VC SMCG
TVS DIODE 36VWM 58VC THINKEY3
TVS DIODE 36VWM 60VC SMBJ
TVS DIODE 4.5VWM 6.6VC SMBJ
TVS DIODE 40VWM 64.5VC SMBG
TVS DIODE 40VWM 64.5VC SMBJ
TVS DIODE 40VWM 64.5VC SMCG
TVS DIODE 43VWM 69.4VC SMBG
TVS DIODE 43VWM 69.4VC SMBJ
TVS DIODE 43VWM 69.4VC SMCG
TVS DIODE 45VWM 72.7VC SMBG
TVS DIODE 45VWM 72.7VC SMBJ
TVS DIODE 45VWM 72.7VC SMCG
TVS DIODE 45VWM 77VC DO41
TVS DIODE 45VWM 77VC SMBJ
TVS DIODE 48VWM 77.4VC SMBG
TVS DIODE 48VWM 77.4VC SMBJ
TVS DIODE 48VWM 77.4VC SMCG
TVS DIODE 50VWM 88VC DO41
TVS DIODE 50VWM 88VC SMBJ
TVS DIODE 51VWM 82.4VC SMBG
TVS DIODE 51VWM 82.4VC SMBJ
TVS DIODE 51VWM 82.4VC SMCG
TVS DIODE 54VWM 87.1VC SMBG
TVS DIODE 54VWM 87.1VC SMBJ
TVS DIODE 54VWM 87.1VC SMCG
TVS DIODE 58VWM 93.6VC SMBG
TVS DIODE 58VWM 93.6VC SMBJ
TVS DIODE 5VWM 10VC DO41
TVS DIODE 5VWM 10VC SMBJ
TVS DIODE 5VWM 7.6VC SMBJ
TVS DIODE 5VWM 9.2VC SMBG
TVS DIODE 5VWM 9.2VC SMBJ
TVS DIODE 5VWM 9.2VC SMCG
TVS DIODE 6.5VWM 11.2VC SMBG
TVS DIODE 6.5VWM 11.2VC SMBJ
TVS DIODE 60VWM 96.8VC SMBG
TVS DIODE 60VWM 96.8VC SMBJ
TVS DIODE 60VWM 96.8VC SMCG
TVS DIODE 64VWM 103VC SMBG
TVS DIODE 64VWM 103VC SMCG
TVS DIODE 6VWM 10.3VC SMBG
TVS DIODE 6VWM 10.3VC SMBJ
TVS DIODE 6VWM 10.3VC SMCG
TVS DIODE 6VWM 11.2VC DO41
TVS DIODE 6VWM 11.2VC SMBJ
TVS DIODE 7.5VWM 12.9VC SMBG
TVS DIODE 7.5VWM 12.9VC SMBJ
TVS DIODE 7.5VWM 12.9VC SMCG
TVS DIODE 70VWM 113VC SMBG
TVS DIODE 70VWM 113VC SMBJ
TVS DIODE 70VWM 113VC SMCG
TVS DIODE 75VWM 121VC SMBG
TVS DIODE 75VWM 121VC SMBJ
TVS DIODE 75VWM 121VC SMCG
TVS DIODE 78VWM 126VC SMBJ
TVS DIODE 78VWM 126VC SMCG
TVS DIODE 7VWM 12.6VC DO41
TVS DIODE 7VWM 12.6VC SMBJ
TVS DIODE 7VWM 12VC SMBG
TVS DIODE 7VWM 12VC SMBJ
TVS DIODE 8.5VWM 14.4VC SMBG
TVS DIODE 8.5VWM 14.4VC SMBJ
TVS DIODE 8.5VWM 14VC SMBJ
TVS DIODE 85VWM 137VC SMBG
TVS DIODE 85VWM 137VC SMBJ
TVS DIODE 8VWM 13.4VC DO41
TVS DIODE 8VWM 13.4VC SMBJ
TVS DIODE 8VWM 13.6VC SMBG
TVS DIODE 8VWM 13.6VC SMBJ
TVS DIODE 9VWM 15.4VC SMBG
TVS DIODE 9VWM 15.4VC SMBJ
TVS DIODE UP 10VRWM 16.3VC
TVS DIODE UP 12VRWM 19VC
TVS DIODE UP 15VRWM 23.6VC
TVS DIODE UP 160VRWM 259VC
TVS DIODE UP 18VRWM 28.8VC
TVS DIODE UP 18VRWM 29.2VC
TVS DIODE UP 20VRWM 32.4VC
TVS DIODE UP 22VRWM 35.4VC
TVS DIODE UP 26VRWM 42.3VC
TVS DIODE UP 36VRWM 60VC
TVS DIODE UP 45VRWM 77VC
TVS DIODE UP 50VRWM 88VC
TVS DIODE UP 5VRWM 10VC
TVS DIODE UP 6VRWM 11.2VC
TVS DIODE UP 8.5VRWM 14.4VC
TVS DIODE UP 8.5VRWM 14VC
TVS DIODE UP 9VRWM 15.4VC
UNI-DIRECTIONAL TVS
VOLTAGE REGULATOR

<< Prev Next >>