Diode Standard 1000V 2A Through Hole Axial
1000 V, 2.0 A Ultrafast Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR2100ERL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2100ERL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 2A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR2100ERL-ND | 280-MUR2100ERL | MUR2100ERL |
| Product Name | Single Diodes | 1000 V 2.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS |