Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
MARKTECH OPTOELECTRONICS
MTAPD-06-002 -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - PHOTODIODES
Marktech Optoelectronics
Sensors, Transducers - Optical Sensors - Photodiodes
MTAPD-06-002
Description
SENSOR PHOTODIODE 800NM TO46-2
Acme Chip Technology Co., Limited
Done
Description
SENSOR PHOTODIODE 800NM TO46-2
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photodiodes
MTAPD-06-002
Sensors, Transducers - Optical Sensors - Photodiodes
MTAPD-06-002
SENSOR PHOTODIODE 800NM TO46-2
SENSOR PHOTODIODE 800NM TO46-2
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Diodes
Product Number
MTAPD-06-002
Product Name
Sensors, Transducers - Optical Sensors - Photodiodes
V
R
200 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Diodes
1221190
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCY50C65A
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
1.7 volts
View Details
Nexperia B.V.
General-purpose dual Schottky diode
BAS70-04W,115
Specs
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
10
suppliers
Rochester Electronics
Diodes - Zener - Single - 1N5259B
1N5259B
Specs
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
T
j
-65 to 200 C (-85 to 392 F)
View Details