TelephoneStuff.com Ideal Pocket-Pro Digital Multimeter with Bar Graph 61-601

Description
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Built-in test leads - Audible continuity - Booklet style case - Sleep mode - Analog bar graph - Diode test - Low battery indication - AC voltage: 3.2/32/320/450 V - DC voltage: 320m/3.2/32/320/450 V - Resistance: 320/3.2k/320k/3.2m/3 2m - Instant continuity
Description
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Built-in test leads - Audible continuity - Booklet style case - Sleep mode - Analog bar graph - Diode test - Low battery indication - AC voltage: 3.2/32/320/450 V - DC voltage: 320m/3.2/32/320/450 V - Resistance: 320/3.2k/320k/3.2m/3 2m - Instant continuity

Suppliers

Company
Product
Description
Supplier Links
Ideal Pocket-Pro Digital Multimeter with Bar Graph - 61-601 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Pocket-Pro Digital Multimeter with Bar Graph
61-601
Ideal Pocket-Pro Digital Multimeter with Bar Graph 61-601
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Built-in test leads - Audible continuity - Booklet style case - Sleep mode - Analog bar graph - Diode test - Low battery indication - AC voltage: 3.2/32/320/450 V - DC voltage: 320m/3.2/32/320/450 V - Resistance: 320/3.2k/320k/3.2m/3 2m - Instant continuity

Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings.
Features:
- Low cost, multi-function
- Convenient pocket size
- Overload protection on all ranges
- Built-in test leads
- Audible continuity
- Booklet style case
- Sleep mode
- Analog bar graph
- Diode test
- Low battery indication
- AC voltage: 3.2/32/320/450 V
- DC voltage: 320m/3.2/32/320/450 V
- Resistance: 320/3.2k/320k/3.2m/32m
- Instant continuity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Multimeters
Product Number 61-601
Product Name Ideal Pocket-Pro Digital Multimeter with Bar Graph
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 7683396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details