TelephoneStuff.com Ideal Pocket Digital Multimeter with Auto-Range 61-609

Description
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Diode test - Built-in test stand - AC voltage: 400m/4/40/400/750 V - DC voltage: 400m/4/40/400/1000 V - AC current: 40m/400m/10 A - DC current: 40m/400m/10 A - Resistance: 400/4/40/400k/4/40m - Instant continuity
Description
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Diode test - Built-in test stand - AC voltage: 400m/4/40/400/750 V - DC voltage: 400m/4/40/400/1000 V - AC current: 40m/400m/10 A - DC current: 40m/400m/10 A - Resistance: 400/4/40/400k/4/40m - Instant continuity

Suppliers

Company
Product
Description
Supplier Links
Ideal Pocket Digital Multimeter with Auto-Range - 61-609 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Pocket Digital Multimeter with Auto-Range
61-609
Ideal Pocket Digital Multimeter with Auto-Range 61-609
Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Diode test - Built-in test stand - AC voltage: 400m/4/40/400/750 V - DC voltage: 400m/4/40/400/1000 V - AC current: 40m/400m/10 A - DC current: 40m/400m/10 A - Resistance: 400/4/40/400k/4/40m - Instant continuity

Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings.
Features:
- Low cost, multi-function
- Convenient pocket size
- Overload protection on all ranges
- Diode test
- Built-in test stand
- AC voltage: 400m/4/40/400/750 V
- DC voltage: 400m/4/40/400/1000 V
- AC current: 40m/400m/10 A
- DC current: 40m/400m/10 A
- Resistance: 400/4/40/400k/4/40m
- Instant continuity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Multimeters
Product Number 61-609
Product Name Ideal Pocket Digital Multimeter with Auto-Range
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Multimeters - 1995019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details