TelephoneStuff.com Fluke Networks Fluke 187/189 Digital/Analog Multimeter FLUKE-187

Description
The two models 187 and 189 are the only choice for users who simply want the best meter available. Impressive performance, amazing features and astonishing extras make them the smartest meters. Features: - Extremely fast readings - 50,000 counts display - 0.025% basic DC accuracy - True RMS AC + DC measurements - 100 kHz AC bandwidth for voltage and current - Ergonomic high-impact overmolded case - Dual display with bargraph and two-level backlight - Min/max/average with real time clock and 250 µs Fast Min-Max - Frequency, capacitance, duty cycle & pulse width measurements - Resistance, conductance, continuity and diode measurements - Temperature and dBV/dBm with selectable reference - PC interface for data exchange and closed case calibration - Battery and fuse access without breaking calibration seal - EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V - Model 189 Only: Internal memory allows stand-alone logging of up to 1000 measurements - Model 189 Only: Readings memory for up to 100 readings Note: - Model 187 has been replaced by Model 287 - Model 189 has been replaced by Model 289
Description
The two models 187 and 189 are the only choice for users who simply want the best meter available. Impressive performance, amazing features and astonishing extras make them the smartest meters. Features: - Extremely fast readings - 50,000 counts display - 0.025% basic DC accuracy - True RMS AC + DC measurements - 100 kHz AC bandwidth for voltage and current - Ergonomic high-impact overmolded case - Dual display with bargraph and two-level backlight - Min/max/average with real time clock and 250 µs Fast Min-Max - Frequency, capacitance, duty cycle & pulse width measurements - Resistance, conductance, continuity and diode measurements - Temperature and dBV/dBm with selectable reference - PC interface for data exchange and closed case calibration - Battery and fuse access without breaking calibration seal - EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V - Model 189 Only: Internal memory allows stand-alone logging of up to 1000 measurements - Model 189 Only: Readings memory for up to 100 readings Note: - Model 187 has been replaced by Model 287 - Model 189 has been replaced by Model 289

Suppliers

Company
Product
Description
Supplier Links
Fluke Networks Fluke 187/189 Digital/Analog Multimeter - FLUKE-187 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks Fluke 187/189 Digital/Analog Multimeter
FLUKE-187
Fluke Networks Fluke 187/189 Digital/Analog Multimeter FLUKE-187
The two models 187 and 189 are the only choice for users who simply want the best meter available. Impressive performance, amazing features and astonishing extras make them the smartest meters. Features: - Extremely fast readings - 50,000 counts display - 0.025% basic DC accuracy - True RMS AC + DC measurements - 100 kHz AC bandwidth for voltage and current - Ergonomic high-impact overmolded case - Dual display with bargraph and two-level backlight - Min/max/average with real time clock and 250 µs Fast Min-Max - Frequency, capacitance, duty cycle & pulse width measurements - Resistance, conductance, continuity and diode measurements - Temperature and dBV/dBm with selectable reference - PC interface for data exchange and closed case calibration - Battery and fuse access without breaking calibration seal - EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V - Model 189 Only: Internal memory allows stand-alone logging of up to 1000 measurements - Model 189 Only: Readings memory for up to 100 readings Note: - Model 187 has been replaced by Model 287 - Model 189 has been replaced by Model 289

The two models 187 and 189 are the only choice for users who simply want the best meter available. Impressive performance, amazing features and astonishing extras make them the smartest meters.
Features:
- Extremely fast readings
- 50,000 counts display
- 0.025% basic DC accuracy
- True RMS AC + DC measurements
- 100 kHz AC bandwidth for voltage and current
- Ergonomic high-impact overmolded case
- Dual display with bargraph and two-level backlight
- Min/max/average with real time clock and 250 µs Fast Min-Max
- Frequency, capacitance, duty cycle & pulse width measurements
- Resistance, conductance, continuity and diode measurements
- Temperature and dBV/dBm with selectable reference
- PC interface for data exchange and closed case calibration
- Battery and fuse access without breaking calibration seal
- EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V
- Model 189 Only: Internal memory allows stand-alone logging of up to 1000 measurements
- Model 189 Only: Readings memory for up to 100 readings
Note:
- Model 187 has been replaced by Model 287
- Model 189 has been replaced by Model 289

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Multimeters
Product Number FLUKE-187
Product Name Fluke Networks Fluke 187/189 Digital/Analog Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Multimeters - 1925037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details