Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD260F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD260F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD260F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD260F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Fuse, Ptc Reset, 6V, 2.6A, 2920; Pptc Case Style Littelfuse - 99H2406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 2.6A, 2920; Pptc Case Style Littelfuse
99H2406
Fuse, Ptc Reset, 6V, 2.6A, 2920; Pptc Case Style Littelfuse 99H2406
FUSE, PTC RESET, 6V, 2.6A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:20s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 2.6A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:20s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 2.6A; Thermistor Mounting Littelfuse - 42M2568 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 2.6A; Thermistor Mounting Littelfuse
42M2568
Polyswitch, Smd, 2.6A; Thermistor Mounting Littelfuse 42M2568
POLYSWITCH, SMD, 2.6A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 2.6A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SMD260F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD260F-2
Circuit Protection - PTC Resettable Fuses SMD260F-2
PTC RESET FUSE 6V 2.6A 2SMD

PTC RESET FUSE 6V 2.6A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMD260F-2 99H2406 42M2568 SMD260F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Fuse, Ptc Reset, 6V, 2.6A, 2920; Pptc Case Style Littelfuse Polyswitch, Smd, 2.6A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2567-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers