Littelfuse, Inc. SMD 0.2A 0.4A 40A Circuit Protection Fuse SMD1206P020TFA

Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 16VDC 40A 0.6W 0.05s 0.6Ohm SMD Solder Pad 1206 T/R Product overview: SMD1206P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 16VDC 40A 0.6W 0.05s 0.6Ohm SMD Solder Pad 1206 T/R Product overview: SMD1206P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.2A 0.4A 40A Circuit Protection Fuse
150-SMD1206P020TFA
SMD 0.2A 0.4A 40A Circuit Protection Fuse 150-SMD1206P020TFA
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 16VDC 40A 0.6W 0.05s 0.6Ohm SMD Solder Pad 1206 T/R Product overview: SMD1206P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 16VDC 40A 0.6W 0.05s 0.6Ohm SMD Solder Pad 1206 T/R Product overview: SMD1206P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1206P020TFA - 1098141-SMD1206P020TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1206P020TFA
1098141-SMD1206P020TFA
PTC Resettable Fuses - SMD1206P020TFA 1098141-SMD1206P020TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098141-SMD1206P020T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 16V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 50ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 600 mOhm Resistance - Post Trip (R1) (Max): 2.5 Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098141-SMD1206P020TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 400mA
Time to Trip: 50ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 600 mOhm
Resistance - Post Trip (R1) (Max): 2.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1206P020TFA
Circuit Protection - PTC Resettable Fuses SMD1206P020TFA
PTC RESET FUSE 16V 200MA 1206

PTC RESET FUSE 16V 200MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1206P020TFA 1098141-SMD1206P020TFA SMD1206P020TFA
Product Name SMD 0.2A 0.4A 40A Circuit Protection Fuse PTC Resettable Fuses - SMD1206P020TFA Circuit Protection - PTC Resettable Fuses
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details