Littelfuse, Inc. PTC Resettable Fuses - SMD050-2 SMD050-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808058-SMD050-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1A Time to Trip: 4s Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhms Manufacturer Package: 2920 (7351 Metric) Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Post Trip (R1) (Maximum): 1.4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808058-SMD050-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1A Time to Trip: 4s Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhms Manufacturer Package: 2920 (7351 Metric) Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Post Trip (R1) (Maximum): 1.4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD050-2 - 808058-SMD050-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD050-2
808058-SMD050-2
PTC Resettable Fuses - SMD050-2 808058-SMD050-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 808058-SMD050-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1A Time to Trip: 4s Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhms Manufacturer Package: 2920 (7351 Metric) Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Post Trip (R1) (Maximum): 1.4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808058-SMD050-2
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 1A
Time to Trip: 4s
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 350 mOhms
Manufacturer Package: 2920 (7351 Metric)
Current - Hold (Ih) (Maximum): 500mA
Thickness (Maximum): 0.125" (3.18mm)
Resistance - Post Trip (R1) (Maximum): 1.4 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)

Buy Now
Circuit Protection - PTC Resettable Fuses - SMD050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD050-2
Circuit Protection - PTC Resettable Fuses SMD050-2
POLYSWITCH 0.50A HOLD SMD

POLYSWITCH 0.50A HOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 808058-SMD050-2 SMD050-2
Product Name PTC Resettable Fuses - SMD050-2 Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details