Littelfuse, Inc. Circuit Protection Fuse SMD2920P200TSA

Description
Resettable Fuses - PPTC Product overview: SMD2920P200TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resettable Fuses - PPTC Product overview: SMD2920P200TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuse - 150-SMD2920P200TSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
150-SMD2920P200TSA
Circuit Protection Fuse 150-SMD2920P200TSA
Resettable Fuses - PPTC Product overview: SMD2920P200TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TSA can be used for catalog matching and distributor lookup.

Resettable Fuses - PPTC Product overview: SMD2920P200TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TSA can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - SMD2920P200TSA - 1098164-SMD2920P200TSA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2920P200TSA
1098164-SMD2920P200TSA
PTC Resettable Fuses - SMD2920P200TSA 1098164-SMD2920P200TSA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098164-SMD2920P200T SA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 125 mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098164-SMD2920P200TSA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 40A
Current - Hold (Ih) (Max): 2A
Current - Trip (It): 4A
Time to Trip: 5s
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 50 mOhm
Resistance - Post Trip (R1) (Max): 125 mOhm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD2920P200TSA
Circuit Protection - PTC Resettable Fuses SMD2920P200TSA
PTC RESET FUSE 15V 2A 2920

PTC RESET FUSE 15V 2A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD2920P200TSA 1098164-SMD2920P200TSA SMD2920P200TSA
Product Name Circuit Protection Fuse PTC Resettable Fuses - SMD2920P200TSA Circuit Protection - PTC Resettable Fuses
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details