Littelfuse, Inc. 1000 V dc Solar String Fuse SPF004R

Description
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic) modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Littelfuse offers 14 ampere ratings to match specific requirements in a variety of applications. Meets UL and IEC photovoltaic standards UL 248-19 Listed 1 kV dc maximum Current ratings from 1 A to 30 A 20 kA interrupting rating for fuses rated from 1 A to 20 A 50 kA interrupting rating for fuses rated from 25 A to 30 A Both PCB mount and dead-front holder options available Meets IEC 60269-6 electrical performance requirements
Datasheet
Description
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic) modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Littelfuse offers 14 ampere ratings to match specific requirements in a variety of applications. Meets UL and IEC photovoltaic standards UL 248-19 Listed 1 kV dc maximum Current ratings from 1 A to 30 A 20 kA interrupting rating for fuses rated from 1 A to 20 A 50 kA interrupting rating for fuses rated from 25 A to 30 A Both PCB mount and dead-front holder options available Meets IEC 60269-6 electrical performance requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 V dc Solar String Fuse - SPF004R - Littelfuse, Inc.
Rosemont, IL, United States
1000 V dc Solar String Fuse
SPF004R
1000 V dc Solar String Fuse SPF004R
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic) modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Littelfuse offers 14 ampere ratings to match specific requirements in a variety of applications. Meets UL and IEC photovoltaic standards UL 248-19 Listed 1 kV dc maximum Current ratings from 1 A to 30 A 20 kA interrupting rating for fuses rated from 1 A to 20 A 50 kA interrupting rating for fuses rated from 25 A to 30 A Both PCB mount and dead-front holder options available Meets IEC 60269-6 electrical performance requirements

The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic) modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Littelfuse offers 14 ampere ratings to match specific requirements in a variety of applications. Meets UL and IEC photovoltaic standards UL 248-19 Listed 1 kV dc maximum Current ratings from 1 A to 30 A 20 kA interrupting rating for fuses rated from 1 A to 20 A 50 kA interrupting rating for fuses rated from 25 A to 30 A Both PCB mount and dead-front holder options available Meets IEC 60269-6 electrical performance requirements

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPF004R
Product Name 1000 V dc Solar String Fuse
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details