Littelfuse, Inc. SMD 1.85A 3.7A 40A Circuit Protection Fuse SMD2920P185TFA

Description
PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 33VDC 40A 1.5W 2.5s 0.065Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P185TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P185TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 33VDC 40A 1.5W 2.5s 0.065Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P185TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P185TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.85A 3.7A 40A Circuit Protection Fuse - 150-SMD2920P185TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.85A 3.7A 40A Circuit Protection Fuse
150-SMD2920P185TFA
SMD 1.85A 3.7A 40A Circuit Protection Fuse 150-SMD2920P185TFA
PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 33VDC 40A 1.5W 2.5s 0.065Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P185TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P185TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 33VDC 40A 1.5W 2.5s 0.065Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P185TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P185TFA can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - SMD2920P185TFA - 896032-SMD2920P185TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2920P185TFA
896032-SMD2920P185TFA
PTC Resettable Fuses - SMD2920P185TFA 896032-SMD2920P185TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 896032-SMD2920P185TF A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 33V 1.85 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896032-SMD2920P185TFA
Series: POLY-FUSE®, SMD2920
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 33V 1.85 A Ih Surface Mount 2920 (7351 Metric), Concave
Package: Reel - TR
Package: 2920 (7351 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SMD2920P185TFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD2920P185TFA
Circuit Protection - PTC Resettable Fuses SMD2920P185TFA
PTC RESET FUSE 33V 1.85A 2920

PTC RESET FUSE 33V 1.85A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD2920P185TFA 896032-SMD2920P185TFA SMD2920P185TFA
Product Name SMD 1.85A 3.7A 40A Circuit Protection Fuse PTC Resettable Fuses - SMD2920P185TFA Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data