Littelfuse, Inc. SMD 1.25A 2.5A 40A Circuit Protection Fuse SMD1812P125TFA

Description
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 15VDC 40A 0.8W 0.4s 0.07Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P125TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 2.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 2.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P125TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 15VDC 40A 0.8W 0.4s 0.07Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P125TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 2.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 2.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P125TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.25A 2.5A 40A Circuit Protection Fuse - 150-SMD1812P125TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.25A 2.5A 40A Circuit Protection Fuse
150-SMD1812P125TFA
SMD 1.25A 2.5A 40A Circuit Protection Fuse 150-SMD1812P125TFA
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 15VDC 40A 0.8W 0.4s 0.07Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P125TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 2.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 2.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P125TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 15VDC 40A 0.8W 0.4s 0.07Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P125TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 2.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 2.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P125TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1812P125TFA - 1098156-SMD1812P125TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1812P125TFA
1098156-SMD1812P125TFA
PTC Resettable Fuses - SMD1812P125TFA 1098156-SMD1812P125TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098156-SMD1812P125T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 1.25A Current - Trip (It): 2.5A Time to Trip: 400ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 70 mOhm Resistance - Post Trip (R1) (Max): 250 mOhm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098156-SMD1812P125TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 40A
Current - Hold (Ih) (Max): 1.25A
Current - Trip (It): 2.5A
Time to Trip: 400ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 70 mOhm
Resistance - Post Trip (R1) (Max): 250 mOhm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1812P125TFA
Circuit Protection - PTC Resettable Fuses SMD1812P125TFA
PTC RESET FUSE 15V 1.25A 1812

PTC RESET FUSE 15V 1.25A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1812P125TFA 1098156-SMD1812P125TFA SMD1812P125TFA
Product Name SMD 1.25A 2.5A 40A Circuit Protection Fuse PTC Resettable Fuses - SMD1812P125TFA Circuit Protection - PTC Resettable Fuses
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details