Littelfuse, Inc. SMD 0.1A 0.3A 10A Circuit Protection Fuse SMD1812P010TFA

Description
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.8W 1.5s 1.6Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P010TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.8W 1.5s 1.6Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P010TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1A 0.3A 10A Circuit Protection Fuse - 150-SMD1812P010TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1A 0.3A 10A Circuit Protection Fuse
150-SMD1812P010TFA
SMD 0.1A 0.3A 10A Circuit Protection Fuse 150-SMD1812P010TFA
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.8W 1.5s 1.6Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P010TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.8W 1.5s 1.6Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P010TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1812P010TFA - 794701-SMD1812P010TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1812P010TFA
794701-SMD1812P010TFA
PTC Resettable Fuses - SMD1812P010TFA 794701-SMD1812P010TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 794701-SMD1812P010TF A Series: POLY-FUSE, SMD1812 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 30V Current - Max: 10A Current - Trip (It): 300mA Time to Trip: 1.5s Part Status: Obsolete(EOL) Family Name: SMD1812 Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 100mA Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 1.6 Ohm Resistance - Post Trip (R1) (Maximum): 15 Ohm Alternative Parts (Cross-Reference): SMD1812P010TS/A; 1812L010DR; 1812L010; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794701-SMD1812P010TFA
Series: POLY-FUSE, SMD1812
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 30V
Current - Max: 10A
Current - Trip (It): 300mA
Time to Trip: 1.5s
Part Status: Obsolete(EOL)
Family Name: SMD1812
Categories: Circuit Protection
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Current - Hold (Ih) (Maximum): 100mA
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 1.6 Ohm
Resistance - Post Trip (R1) (Maximum): 15 Ohm
Alternative Parts (Cross-Reference): SMD1812P010TS/A; 1812L010DR; 1812L010;
Introduction Date: January 21, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1812P010TFA
Circuit Protection - PTC Resettable Fuses SMD1812P010TFA
PTC RESET FUSE 30V 100MA 1812

PTC RESET FUSE 30V 100MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1812P010TFA 794701-SMD1812P010TFA SMD1812P010TFA
Product Name SMD 0.1A 0.3A 10A Circuit Protection Fuse PTC Resettable Fuses - SMD1812P010TFA Circuit Protection - PTC Resettable Fuses
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details