Littelfuse, Inc. PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC050F-2

Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet
Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC - SMDC050F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC
SMDC050F-2
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC050F-2
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

Datasheet
PTC Resettable Fuses - SMDC050F-2 - 850801-SMDC050F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMDC050F-2
850801-SMDC050F-2
PTC Resettable Fuses - SMDC050F-2 850801-SMDC050F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 850801-SMDC050F-2 Series: SMDC Features: PTC Resettable Fuse 500 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: RF4439-000, SMDC050F-2CT, SMDC050F-2DKR, F9699TR-ND, F9699TR, SMDC050F-2TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850801-SMDC050F-2
Series: SMDC
Features: PTC Resettable Fuse 500 mA Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: RF4439-000, SMDC050F-2CT, SMDC050F-2DKR, F9699TR-ND, F9699TR, SMDC050F-2TR

Buy Now Datasheet
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-SMDC050F-2
60V 500MA Circuit Protection Fuse 150-SMDC050F-2
PTC RESET FUSE 60V 500MA 2920 Product overview: SMDC050F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC050F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA 2920 Product overview: SMDC050F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC050F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMDC050F-2
Circuit Protection - PTC Resettable Fuses SMDC050F-2
PTC RESET FUSE 60V 500MA 2920

PTC RESET FUSE 60V 500MA 2920

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMDC050F-2 850801-SMDC050F-2 150-SMDC050F-2 SMDC050F-2
Product Name PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - SMDC050F-2 60V 500MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details