Littelfuse, Inc. 1000 VDC Solar String Silver Plated Fuse SPF006S

Description
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Recommended Fuse HoldersLPHV Series 1000 Vdc Dead-Front UL248-19 Listed Meets IEC 60269-6 performance requirements for 1-25 A Current ratings from 1 A to 30 A 20 kA interrupting rating
Datasheet
Description
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Recommended Fuse HoldersLPHV Series 1000 Vdc Dead-Front UL248-19 Listed Meets IEC 60269-6 performance requirements for 1-25 A Current ratings from 1 A to 30 A 20 kA interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 VDC Solar String Silver Plated Fuse - SPF006S - Littelfuse, Inc.
Rosemont, IL, United States
1000 VDC Solar String Silver Plated Fuse
SPF006S
1000 VDC Solar String Silver Plated Fuse SPF006S
The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Recommended Fuse HoldersLPHV Series 1000 Vdc Dead-Front UL248-19 Listed Meets IEC 60269-6 performance requirements for 1-25 A Current ratings from 1 A to 30 A 20 kA interrupting rating

The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV modules and conductors from reverse overcurrent conditions. As PV systems have grown in size, so have the corresponding voltage requirements. This increase in system voltage has typically been intended to minimize power loss associated with long conductor runs. Standard circuit protection devices are not designed to completely protect photovoltaic panels. However, the SPF series is UL Listed to safely interrupt faulted circuits up to this demanding voltage level. Recommended Fuse HoldersLPHV Series 1000 Vdc Dead-Front UL248-19 Listed Meets IEC 60269-6 performance requirements for 1-25 A Current ratings from 1 A to 30 A 20 kA interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPF006S
Product Name 1000 VDC Solar String Silver Plated Fuse
Mounting Fuse Block, Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers