Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P110TS/TF SMD1210P110TS/TF

Description
This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is required. Suitable for reflow soldering
Datasheet
Description
This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is required. Suitable for reflow soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P110TS/TF - SMD1210P110TS/TF - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P110TS/TF
SMD1210P110TS/TF
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P110TS/TF SMD1210P110TS/TF
This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is required. Suitable for reflow soldering

This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is required. Suitable for reflow soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SMD1210P110TS/TF
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P110TS/TF
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers