Littelfuse, Inc. PTC Resettable Fuses - SMD1812P160TF/8A SMD1812P160TF/8A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098157-SMD1812P160T F/8A Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 8V Current - Max: 40A Current - Hold (Ih) (Max): 1.6A Current - Trip (It): 2.8A Time to Trip: 1s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 30 mOhm Resistance - Post Trip (R1) (Max): 100 mOhm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098157-SMD1812P160T F/8A Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 8V Current - Max: 40A Current - Hold (Ih) (Max): 1.6A Current - Trip (It): 2.8A Time to Trip: 1s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 30 mOhm Resistance - Post Trip (R1) (Max): 100 mOhm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD1812P160TF/8A - 1098157-SMD1812P160TF/8A - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1812P160TF/8A
1098157-SMD1812P160TF/8A
PTC Resettable Fuses - SMD1812P160TF/8A 1098157-SMD1812P160TF/8A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098157-SMD1812P160T F/8A Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 8V Current - Max: 40A Current - Hold (Ih) (Max): 1.6A Current - Trip (It): 2.8A Time to Trip: 1s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 30 mOhm Resistance - Post Trip (R1) (Max): 100 mOhm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098157-SMD1812P160TF/8A
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 8V
Current - Max: 40A
Current - Hold (Ih) (Max): 1.6A
Current - Trip (It): 2.8A
Time to Trip: 1s
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 30 mOhm
Resistance - Post Trip (R1) (Max): 100 mOhm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1.6A 2.8A 40A Circuit Protection Fuse - 150-SMD1812P160TF/8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.6A 2.8A 40A Circuit Protection Fuse
150-SMD1812P160TF/8A
SMD 1.6A 2.8A 40A Circuit Protection Fuse 150-SMD1812P160TF/8A
PTC Resettable Fuse 1.6A(hold) 2.8A(trip) 8VDC 40A 0.8W 1s 0.03Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P160TF/8A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 2.8A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 2.8A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P160TF/8A can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.6A(hold) 2.8A(trip) 8VDC 40A 0.8W 1s 0.03Ohm SMD Solder Pad 1812 T/R Product overview: SMD1812P160TF/8A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 2.8A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 2.8A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812P160TF/8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1098157-SMD1812P160TF/8A 150-SMD1812P160TF/8A
Product Name PTC Resettable Fuses - SMD1812P160TF/8A SMD 1.6A 2.8A 40A Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - 2xVBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 1600 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 55252728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details