Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P110TS/TF/16 SMD1812P110TS/TF/16

Description
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.
Datasheet
Description
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P110TS/TF/16 - SMD1812P110TS/TF/16 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P110TS/TF/16
SMD1812P110TS/TF/16
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P110TS/TF/16 SMD1812P110TS/TF/16
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.

This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SMD1812P110TS/TF/16
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P110TS/TF/16
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details