Littelfuse, Inc. 16V 250MA Circuit Protection Fuse SMD1206P025TSA

Description
PTC RESET FUSE 16V 250MA 1206 Product overview: SMD1206P025TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P025TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 250MA 1206 Product overview: SMD1206P025TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P025TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 250MA Circuit Protection Fuse
150-SMD1206P025TSA
16V 250MA Circuit Protection Fuse 150-SMD1206P025TSA
PTC RESET FUSE 16V 250MA 1206 Product overview: SMD1206P025TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P025TSA can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 250MA 1206 Product overview: SMD1206P025TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P025TSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1206P025TSA - 794697-SMD1206P025TSA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1206P025TSA
794697-SMD1206P025TSA
PTC Resettable Fuses - SMD1206P025TSA 794697-SMD1206P025TSA
Manufacturer: Littelfuse Inc. Win Source Part Number: 794697-SMD1206P025TS A Series: POLY-FUSE, SMD1206 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric), Concave, Long Side Terminals Approvals: cURus, TUV Mounting: SMD Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 500mA Time to Trip: 80ms Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 550 mOhm Resistance - Post Trip (R1) (Maximum): 2.3 Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794697-SMD1206P025TSA
Series: POLY-FUSE, SMD1206
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 500mA
Time to Trip: 80ms
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Current - Hold (Ih) (Maximum): 250mA
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Initial (Ri) (Minimum): 550 mOhm
Resistance - Post Trip (R1) (Maximum): 2.3 Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1206P025TSA
Circuit Protection - PTC Resettable Fuses SMD1206P025TSA
PTC RESET FUSE 16V 250MA 1206

PTC RESET FUSE 16V 250MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1206P025TSA 794697-SMD1206P025TSA SMD1206P025TSA
Product Name 16V 250MA Circuit Protection Fuse PTC Resettable Fuses - SMD1206P025TSA Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002445209 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details