This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | SMD1812P075TS/TF/24 |
| Product Name | Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P075TS/TF/24 |
| Mounting | Solderable (Surface Mount Technology) |