Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P160TF/12 SMD1812P160TF/12

Description
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.
Datasheet
Description
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P160TF/12 - SMD1812P160TF/12 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P160TF/12
SMD1812P160TF/12
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P160TF/12 SMD1812P160TF/12
This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.

This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable for reflow soldering.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SMD1812P160TF/12
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P160TF/12
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details