Littelfuse, Inc. SMD 0.2A 0.4A 10A Circuit Protection Fuse SMD1210P020TSA

Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2A 0.4A 10A Circuit Protection Fuse - 150-SMD1210P020TSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2A 0.4A 10A Circuit Protection Fuse
150-SMD1210P020TSA
SMD 0.2A 0.4A 10A Circuit Protection Fuse 150-SMD1210P020TSA
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TSA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1210P020TSA - 794698-SMD1210P020TSA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1210P020TSA
794698-SMD1210P020TSA
PTC Resettable Fuses - SMD1210P020TSA 794698-SMD1210P020TSA
Manufacturer: Littelfuse Inc. Win Source Part Number: 794698-SMD1210P020TS A Series: POLY-FUSE, SMD1210 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1210, Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 30V Current - Max: 10A Current - Trip (It): 400mA Time to Trip: 20ms Part Status: Obsolete(EOL) Family Name: SMD1210 Categories: Circuit Protection Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Current - Hold (Ih) (Maximum): 200mA Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 800 mOhm Resistance - Post Trip (R1) (Maximum): 5 Ohm Alternative Parts (Cross-Reference): 0ZCB0020FF2E; 0ZCH0020FF2E; SMD1210P020TFA; 1210L020; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794698-SMD1210P020TSA
Series: POLY-FUSE, SMD1210
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1210, Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 30V
Current - Max: 10A
Current - Trip (It): 400mA
Time to Trip: 20ms
Part Status: Obsolete(EOL)
Family Name: SMD1210
Categories: Circuit Protection
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Current - Hold (Ih) (Maximum): 200mA
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 800 mOhm
Resistance - Post Trip (R1) (Maximum): 5 Ohm
Alternative Parts (Cross-Reference): 0ZCB0020FF2E; 0ZCH0020FF2E; SMD1210P020TFA; 1210L020;
Introduction Date: January 21, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1210P020TSA
Circuit Protection - PTC Resettable Fuses SMD1210P020TSA
PTC RESET FUSE 30V 200MA 1210

PTC RESET FUSE 30V 200MA 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1210P020TSA 794698-SMD1210P020TSA SMD1210P020TSA
Product Name SMD 0.2A 0.4A 10A Circuit Protection Fuse PTC Resettable Fuses - SMD1210P020TSA Circuit Protection - PTC Resettable Fuses
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110371 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers