Littelfuse, Inc. 16V 200MA Circuit Protection Fuse SMD1206P020TSA

Description
PTC RESET FUSE 16V 200MA 1206 Product overview: SMD1206P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 200MA 1206 Product overview: SMD1206P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 200MA Circuit Protection Fuse
150-SMD1206P020TSA
16V 200MA Circuit Protection Fuse 150-SMD1206P020TSA
PTC RESET FUSE 16V 200MA 1206 Product overview: SMD1206P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TSA can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 200MA 1206 Product overview: SMD1206P020TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206P020TSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1206P020TSA - 1098140-SMD1206P020TSA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1206P020TSA
1098140-SMD1206P020TSA
PTC Resettable Fuses - SMD1206P020TSA 1098140-SMD1206P020TSA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098140-SMD1206P020T SA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 16V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 50ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 600 mOhm Resistance - Post Trip (R1) (Max): 2.5 Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098140-SMD1206P020TSA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 400mA
Time to Trip: 50ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 600 mOhm
Resistance - Post Trip (R1) (Max): 2.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD1206P020TSA
Circuit Protection - PTC Resettable Fuses SMD1206P020TSA
PTC RESET FUSE 16V 200MA 1206

PTC RESET FUSE 16V 200MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1206P020TSA 1098140-SMD1206P020TSA SMD1206P020TSA
Product Name 16V 200MA Circuit Protection Fuse PTC Resettable Fuses - SMD1206P020TSA Circuit Protection - PTC Resettable Fuses
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fuse Material Tin, Thermoplastic
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 4 amps
View Details