Littelfuse, Inc. SMD 0.2A 0.4A 10A Circuit Protection Fuse SMD1210P020TFA

Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2A 0.4A 10A Circuit Protection Fuse - 150-SMD1210P020TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2A 0.4A 10A Circuit Protection Fuse
150-SMD1210P020TFA
SMD 0.2A 0.4A 10A Circuit Protection Fuse 150-SMD1210P020TFA
PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 30VDC 10A 0.6W 0.02s 0.8Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P020TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P020TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1210P020TFA - 1098146-SMD1210P020TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1210P020TFA
1098146-SMD1210P020TFA
PTC Resettable Fuses - SMD1210P020TFA 1098146-SMD1210P020TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098146-SMD1210P020T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.032" (0.80mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 20ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 800 mOhm Resistance - Post Trip (R1) (Max): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098146-SMD1210P020TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.032" (0.80mm)
Voltage - Max: 30V
Current - Max: 10A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 400mA
Time to Trip: 20ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 800 mOhm
Resistance - Post Trip (R1) (Max): 5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-SMD1210P020TFA 1098146-SMD1210P020TFA
Product Name SMD 0.2A 0.4A 10A Circuit Protection Fuse PTC Resettable Fuses - SMD1210P020TFA
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CFS0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 32 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details