Manufacturer: Littelfuse Inc.
Win Source Part Number: 850752-SMD0805P010TS
Series: POLY-FUSE®, SMD0805
Features: PTC Resettable Fuse 100 mA Ih
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: WK1069TR, WK1069CT, Q1770506, WK1069TR-NDR, WK1069CT-NDR
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 15VDC 40A 0.5W 1.5s 1Ohm SMD Solder Pad 0805 T/R Product overview: SMD0805P010TSA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD0805P010TSA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 850752-SMD0805P010TSA | 150-SMD0805P010TSA |
| Product Name | PTC Resettable Fuses - SMD0805P010TSA | SMD 0.1A 0.3A 40A Circuit Protection Fuse |
| Rated Current | 40 amps |