Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD125F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD125F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD125F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD125F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Circuit Protection - PTC Resettable Fuses - SMD125F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD125F-2
Circuit Protection - PTC Resettable Fuses SMD125F-2
PTC RESET FUSE 15V 1.25A 2SMD

PTC RESET FUSE 15V 1.25A 2SMD

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2398 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2398
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2398
RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 69K8051 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
69K8051
Resettable Fuse; Pptc Case Style Littelfuse 69K8051
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1.25A; Thermistor Mounting Littelfuse - 26M3151 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1.25A; Thermistor Mounting Littelfuse
26M3151
Polyswitch, Smd, 1.25A; Thermistor Mounting Littelfuse 26M3151
POLYSWITCH, SMD, 1.25A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 1.25A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SMD125F-2 SMD125F-2 99H2398 69K8051 26M3151
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Resettable Fuse; Pptc Case Style Littelfuse Polyswitch, Smd, 1.25A; Thermistor Mounting Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8372CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers