Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMDH160-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMDH160-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMDH160-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMDH160-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
PTC Resettable Fuses - SMDH160-2 - 794706-SMDH160-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMDH160-2
794706-SMDH160-2
PTC Resettable Fuses - SMDH160-2 794706-SMDH160-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 794706-SMDH160-2 Series: PolySwitch, SMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 125°C Package: 2-SMD Approvals: CSA, TUV, UL Mounting: SMD Voltage - Max: 16V Current - Max: 70A Current - Trip (It): 3.2A Time to Trip: 15s Family Name: SMD Categories: Circuit Protection Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Current - Hold (Ih) (Maximum): 1.6A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 50 mOhm Resistance - Post Trip (R1) (Maximum): 150 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794706-SMDH160-2
Series: PolySwitch, SMD
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 125°C
Package: 2-SMD
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 16V
Current - Max: 70A
Current - Trip (It): 3.2A
Time to Trip: 15s
Family Name: SMD
Categories: Circuit Protection
Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm)
Current - Hold (Ih) (Maximum): 1.6A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 50 mOhm
Resistance - Post Trip (R1) (Maximum): 150 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 1.6A, 3425, Full Reel; Pptc Case Style Littelfuse - 95B9923 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.6A, 3425, Full Reel; Pptc Case Style Littelfuse
95B9923
Fuse, Ptc Reset, 16V, 1.6A, 3425, Full Reel; Pptc Case Style Littelfuse 95B9923
FUSE, PTC RESET, 16V, 1.6A, 3425, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:15s; Current Rating Max:70A RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.6A, 3425, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:15s; Current Rating Max:70A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1.6A; Thermistor Mounting Littelfuse - 42M2564 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1.6A; Thermistor Mounting Littelfuse
42M2564
Polyswitch, Smd, 1.6A; Thermistor Mounting Littelfuse 42M2564
POLYSWITCH, SMD, 1.6A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 1.6A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SMDH160-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMDH160-2
Circuit Protection - PTC Resettable Fuses SMDH160-2
PTC RESET FUSE 16V 1.6A 2SMD

PTC RESET FUSE 16V 1.6A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SMDH160-2 794706-SMDH160-2 95B9923 42M2564 SMDH160-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - SMDH160-2 Fuse, Ptc Reset, 16V, 1.6A, 3425, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 1.6A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards RoHS; CSA RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details