Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD300F/15-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD300F/15-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD300F/15-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD300F/15-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Circuit Protection - PTC Resettable Fuses - SMD300F/15-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD300F/15-2
Circuit Protection - PTC Resettable Fuses SMD300F/15-2
PTC RESET FUSE 15V 3A 2SMD

PTC RESET FUSE 15V 3A 2SMD

Supplier's Site
Resettable Fuse, Ptc, 15Vdc, 3A, Smd; Pptc Case Style Littelfuse - 76T4572 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 15Vdc, 3A, Smd; Pptc Case Style Littelfuse
76T4572
Resettable Fuse, Ptc, 15Vdc, 3A, Smd; Pptc Case Style Littelfuse 76T4572
RESETTABLE FUSE, PTC, 15VDC, 3A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 15VDC, 3A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SMD300F/15-2 SMD300F/15-2 76T4572
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Resettable Fuse, Ptc, 15Vdc, 3A, Smd; Pptc Case Style Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4600-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 525 amps
View Details