This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is required. Suitable for reflow soldering
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | SMD1210P035TS/TF |
| Product Name | Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P035TS/TF |
| Mounting | Solderable (Surface Mount Technology) |