Littelfuse, Inc. PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC310F/18-02

Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet
Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC - SMDC310F/18-02 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC
SMDC310F/18-02
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC310F/18-02
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

Datasheet
PTC Resettable Fuses - SMDC310F/18-02 - 802522-SMDC310F/18-02 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMDC310F/18-02
802522-SMDC310F/18-02
PTC Resettable Fuses - SMDC310F/18-02 802522-SMDC310F/18-02
Manufacturer: Littelfuse Inc. Win Source Part Number: 802522-SMDC310F/18-0 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 18V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 25s Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 3.1A Thickness (Maximum): 0.067" (1.70mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802522-SMDC310F/18-02
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 18V
Current - Max: 50A
Current - Trip (It): 6A
Time to Trip: 25s
Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm)
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 3.1A
Thickness (Maximum): 0.067" (1.70mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now
Singapore, Singapore
18V 3.1A Circuit Protection Fuse
150-SMDC310F/18-02
18V 3.1A Circuit Protection Fuse 150-SMDC310F/18-02
PTC RESET FUSE 18V 3.1A 2920 Product overview: SMDC310F/18-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 3.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC310F/18-02 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 18V 3.1A 2920 Product overview: SMDC310F/18-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 3.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC310F/18-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SMDC310F/18-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMDC310F/18-02
Circuit Protection - PTC Resettable Fuses SMDC310F/18-02
PTC RESET FUSE 18V 3.1A 2920

PTC RESET FUSE 18V 3.1A 2920

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMDC310F/18-02 802522-SMDC310F/18-02 150-SMDC310F/18-02 SMDC310F/18-02
Product Name PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - SMDC310F/18-02 18V 3.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) SMD Surface Mount
Unlock Full Specs
to access all available technical data