Littelfuse, Inc. PTC Resettable Fuses - SMD2920P075TFA SMD2920P075TFA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098163-SMD2920P075T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 750mA Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098163-SMD2920P075T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 750mA Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD2920P075TFA - 1098163-SMD2920P075TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2920P075TFA
1098163-SMD2920P075TFA
PTC Resettable Fuses - SMD2920P075TFA 1098163-SMD2920P075TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098163-SMD2920P075T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 40A Current - Hold (Ih) (Max): 750mA Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 350 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098163-SMD2920P075TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Hold (Ih) (Max): 750mA
Current - Trip (It): 1.5A
Time to Trip: 300ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 350 mOhm
Resistance - Post Trip (R1) (Max): 1 Ohm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection Fuse - 150-SMD2920P075TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
150-SMD2920P075TFA
Circuit Protection Fuse 150-SMD2920P075TFA
PTC Resettable Fuse Product overview: SMD2920P075TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P075TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: SMD2920P075TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P075TFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1098163-SMD2920P075TFA 150-SMD2920P075TFA
Product Name PTC Resettable Fuses - SMD2920P075TFA Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data