Littelfuse, Inc. PTC Resettable Fuses - SMD2920P200TF/24A SMD2920P200TF/24A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 896033-SMD2920P200TF /24A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V 2 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 896033-SMD2920P200TF /24A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V 2 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD2920P200TF/24A - 896033-SMD2920P200TF/24A - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2920P200TF/24A
896033-SMD2920P200TF/24A
PTC Resettable Fuses - SMD2920P200TF/24A 896033-SMD2920P200TF/24A
Manufacturer: Littelfuse Inc. Win Source Part Number: 896033-SMD2920P200TF /24A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V 2 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896033-SMD2920P200TF/24A
Series: POLY-FUSE®, SMD2920
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 24V 2 A Ih Surface Mount 2920 (7351 Metric), Concave
Package: Reel - TR
Package: 2920 (7351 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
SMD 2A 4A 40A Circuit Protection Fuse - 150-SMD2920P200TF/24A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 4A 40A Circuit Protection Fuse
150-SMD2920P200TF/24A
SMD 2A 4A 40A Circuit Protection Fuse 150-SMD2920P200TF/24A
PTC Resettable Fuse 2A(hold) 4A(trip) 24VDC 40A 1.5W 5s 0.05Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P200TF/24A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TF/24 A can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2A(hold) 4A(trip) 24VDC 40A 1.5W 5s 0.05Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P200TF/24A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 4A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P200TF/24A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 896033-SMD2920P200TF/24A 150-SMD2920P200TF/24A
Product Name PTC Resettable Fuses - SMD2920P200TF/24A SMD 2A 4A 40A Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details